Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow sensing elements. Our insertion style flow meters are available with 3/4″, or 1″ OD probes. Tube fittings and ball valve retractor assemblies, with or without a mounting flange, are also available from the factory as options. The tube length must be specified upon ordering. For other probe diameters and lengths, please consult the factory.
Integral style thermal mass flow meters have all of the electrical components and connections located within one enclosure. The enclosure is mounted directly to the insertion probe assembly at the point of measurement. The enclosure includes the all of the electrical connections as well as the linearizing electronics and the display/keypad assembly.
| Eldridge Products, Inc. | |
|---|---|
| Product Category | Flow Meters |
| Product Number | 8800XT 200C |
| Product Name | Insertion Thermal Mass Flow Meter High Temperature |
| Meter Technology | Thermal |
| Meter Type | Mass Flow Meter |
| Approvals | ATEX; Canadian Standards Association |
| Operating Temperature | -40 to 140 F (-40 to 60 C) |
| Pipe Diameter | 0.75 to 1.00 inch (19.05 to 25.4 mm) |