Eldridge Products, Inc. Insertion Remote Flow Averaging Tube (FAT) Thermal Mass Flow Meter 9200MP

Description
MP Series flow meters are approved for use in hazardous locations (see specifications) Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow inlet tube. Our insertion style flow meters are available with 1/2′, 3/4′, or 1′ OD probes. Tube fittings and ball valve retractor assemblies, with or without a mounting flange, are also available from the factory as options. The tube length is determined by the size of the process pipe. Large ducts or stacks may require multiple averaging tubes to achieve the very best accuracy. For problematic or unique installations, please consult the factory. Remote style thermal mass flow meters utilize two enclosures. One enclosure is mounted at the point of measurement on the flow section or on the probe assembly. This enclosure may be rated for either hazardous environments or for ordinary, non-hazardous environments, as necessary. The second (remote) enclosure is usually placed in a readily accessible location rated for non-hazardous conditions. (Contact the factory for information concerning remote explosion-proof enclosure). The remote enclosure includes the all of the electrical connections as well as the linearizing electronics and the display/keypad assembly.
Description
MP Series flow meters are approved for use in hazardous locations (see specifications) Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow inlet tube. Our insertion style flow meters are available with 1/2′, 3/4′, or 1′ OD probes. Tube fittings and ball valve retractor assemblies, with or without a mounting flange, are also available from the factory as options. The tube length is determined by the size of the process pipe. Large ducts or stacks may require multiple averaging tubes to achieve the very best accuracy. For problematic or unique installations, please consult the factory. Remote style thermal mass flow meters utilize two enclosures. One enclosure is mounted at the point of measurement on the flow section or on the probe assembly. This enclosure may be rated for either hazardous environments or for ordinary, non-hazardous environments, as necessary. The second (remote) enclosure is usually placed in a readily accessible location rated for non-hazardous conditions. (Contact the factory for information concerning remote explosion-proof enclosure). The remote enclosure includes the all of the electrical connections as well as the linearizing electronics and the display/keypad assembly.

Suppliers

Company
Product
Description
Supplier Links
Insertion Remote Flow Averaging Tube (FAT) Thermal Mass Flow Meter - 9200MP - Eldridge Products, Inc.
Marina, CA, USA
Insertion Remote Flow Averaging Tube (FAT) Thermal Mass Flow Meter
9200MP
Insertion Remote Flow Averaging Tube (FAT) Thermal Mass Flow Meter 9200MP
MP Series flow meters are approved for use in hazardous locations (see specifications) Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow inlet tube. Our insertion style flow meters are available with 1/2′, 3/4′, or 1′ OD probes. Tube fittings and ball valve retractor assemblies, with or without a mounting flange, are also available from the factory as options. The tube length is determined by the size of the process pipe. Large ducts or stacks may require multiple averaging tubes to achieve the very best accuracy. For problematic or unique installations, please consult the factory. Remote style thermal mass flow meters utilize two enclosures. One enclosure is mounted at the point of measurement on the flow section or on the probe assembly. This enclosure may be rated for either hazardous environments or for ordinary, non-hazardous environments, as necessary. The second (remote) enclosure is usually placed in a readily accessible location rated for non-hazardous conditions. (Contact the factory for information concerning remote explosion-proof enclosure). The remote enclosure includes the all of the electrical connections as well as the linearizing electronics and the display/keypad assembly.

MP Series flow meters are approved for use in hazardous locations (see specifications)

Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow inlet tube. Our insertion style flow meters are available with 1/2″, 3/4″, or 1″ OD probes. Tube fittings and ball valve retractor assemblies, with or without a mounting flange, are also available from the factory as options. The tube length is determined by the size of the process pipe. Large ducts or stacks may require multiple averaging tubes to achieve the very best accuracy. For problematic or unique installations, please consult the factory.

Remote style thermal mass flow meters utilize two enclosures. One enclosure is mounted at the point of measurement on the flow section or on the probe assembly. This enclosure may be rated for either hazardous environments or for ordinary, non-hazardous environments, as necessary. The second (remote) enclosure is usually placed in a readily accessible location rated for non-hazardous conditions. (Contact the factory for information concerning remote explosion-proof enclosure). The remote enclosure includes the all of the electrical connections as well as the linearizing electronics and the display/keypad assembly.

Supplier's Site

Technical Specifications

  Eldridge Products, Inc.
Product Category Flow Meters
Product Number 9200MP
Product Name Insertion Remote Flow Averaging Tube (FAT) Thermal Mass Flow Meter
Meter Technology Thermal
Meter Type Mass Flow Meter
Approvals ATEX; Canadian Standards Association; IECEx, KOSHA
Operating Temperature -40 to 140 F (-40 to 60 C)
Pipe Diameter 0.50 to 1.00 inch (12.7 to 25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details
M335 And M350 Flowmeter 2 - 630247028 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 2.50 inch (63.5 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Coriolis Mass Flowmeter - CoriolisMaster - FCB130 & 150 - ABB Measurement & Analytics
Specs
Meter Technology Coriolis
Meter Type Mass Flow Meter; Volumetric Flow Meter
Features Programmable
View Details
D6F series MEMS flow sensor (Flow Rate/ Velocity) - D6F-P0001A1 - Aratas America LLC
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
Liquid Volumetric Flow Rate 0.00 to 0.03 GPM (0.0 to 0.1000 L/min)
View Details
2 suppliers