Eldridge Products, Inc. Inline Flow Averaging Tube (FAT) Thermal Mass Flow Meter 9700MP

Description
MP Series flow meters are approved for use in hazardous locations (see specifications) Inline style thermal mass flow meters include a flow section that is usually specified to match the user’s flow conduit and is then plumbed directly into the process line. This design has the sensing elements mounted directly on the flow section for exposure to the process gas. Our inline style flow averaging thermal mass flow meters are available in sizes from 2′ pipe through 4′ pipe and are provided with flanged end configurations, as required. Pipe sizes in excess of 4′ typically require insertion style thermal mass flow meters. Integral style thermal mass flow meters have all of the electrical components and connections located within one enclosure. This enclosure may be rated for either hazardous environments (MP Series) or for ordinary, non-hazardous environments (MPNH Series), as necessary. The enclosure is mounted directly to the inline flow section or to the insertion probe assembly at the point of measurement. The enclosure includes the all of the electrical connections as well as the linearizing electronics and the display/keypad assembly.
Description
MP Series flow meters are approved for use in hazardous locations (see specifications) Inline style thermal mass flow meters include a flow section that is usually specified to match the user’s flow conduit and is then plumbed directly into the process line. This design has the sensing elements mounted directly on the flow section for exposure to the process gas. Our inline style flow averaging thermal mass flow meters are available in sizes from 2′ pipe through 4′ pipe and are provided with flanged end configurations, as required. Pipe sizes in excess of 4′ typically require insertion style thermal mass flow meters. Integral style thermal mass flow meters have all of the electrical components and connections located within one enclosure. This enclosure may be rated for either hazardous environments (MP Series) or for ordinary, non-hazardous environments (MPNH Series), as necessary. The enclosure is mounted directly to the inline flow section or to the insertion probe assembly at the point of measurement. The enclosure includes the all of the electrical connections as well as the linearizing electronics and the display/keypad assembly.

Suppliers

Company
Product
Description
Supplier Links
Inline Flow Averaging Tube (FAT) Thermal Mass Flow Meter - 9700MP - Eldridge Products, Inc.
Marina, CA, USA
Inline Flow Averaging Tube (FAT) Thermal Mass Flow Meter
9700MP
Inline Flow Averaging Tube (FAT) Thermal Mass Flow Meter 9700MP
MP Series flow meters are approved for use in hazardous locations (see specifications) Inline style thermal mass flow meters include a flow section that is usually specified to match the user’s flow conduit and is then plumbed directly into the process line. This design has the sensing elements mounted directly on the flow section for exposure to the process gas. Our inline style flow averaging thermal mass flow meters are available in sizes from 2′ pipe through 4′ pipe and are provided with flanged end configurations, as required. Pipe sizes in excess of 4′ typically require insertion style thermal mass flow meters. Integral style thermal mass flow meters have all of the electrical components and connections located within one enclosure. This enclosure may be rated for either hazardous environments (MP Series) or for ordinary, non-hazardous environments (MPNH Series), as necessary. The enclosure is mounted directly to the inline flow section or to the insertion probe assembly at the point of measurement. The enclosure includes the all of the electrical connections as well as the linearizing electronics and the display/keypad assembly.

MP Series flow meters are approved for use in hazardous locations (see specifications)

Inline style thermal mass flow meters include a flow section that is usually specified to match the user’s flow conduit and is then plumbed directly into the process line. This design has the sensing elements mounted directly on the flow section for exposure to the process gas. Our inline style flow averaging thermal mass flow meters are available in sizes from 2″ pipe through 4″ pipe and are provided with flanged end configurations, as required. Pipe sizes in excess of 4″ typically require insertion style thermal mass flow meters.

Integral style thermal mass flow meters have all of the electrical components and connections located within one enclosure. This enclosure may be rated for either hazardous environments (MP Series) or for ordinary, non-hazardous environments (MPNH Series), as necessary. The enclosure is mounted directly to the inline flow section or to the insertion probe assembly at the point of measurement. The enclosure includes the all of the electrical connections as well as the linearizing electronics and the display/keypad assembly.

Supplier's Site

Technical Specifications

  Eldridge Products, Inc.
Product Category Flow Meters
Product Number 9700MP
Product Name Inline Flow Averaging Tube (FAT) Thermal Mass Flow Meter
Meter Technology Thermal
Meter Type Mass Flow Meter
Approvals ATEX; Canadian Standards Association; IECEx, KOSHA
Operating Temperature -40 to 140 F (-40 to 60 C)
Pipe Diameter 2.00 to 4.00 inch (50.8 to 102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Meter - 52667999 - Radwell International
Georg Fischer Piping Systems Ltd
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
View Details
Flow Sensors - 2576415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Gas
Operating Pressure 145 psi (102 m H2O)
Gas Volumetric Flow Rate 0.0035 to 0.0530 SCFM (0.0060 to 0.0900 m³/hr)
View Details
Process Cooling Water Stick - PCWR075DVT-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature (optional feature)
Pipe Diameter 0.75 inch (19.05 mm)
View Details