Eldridge Products, Inc. Inline Remote Thermal Mass Flow Meter 8000-8100MP

Description
Inline style thermal mass flow meters include a flow section that is usually specified to match the user’s flow conduit and is then plumbed directly into the process line. This design has the sensing elements mounted directly in the flow section for exposure to the process gas. Our inline style thermal mass flow meters are available in sizes from 1/4′ pipe through 4′ pipe or tube, and are provided with a variety of options such as MNPT ends, tube end fittings, butt weld ends, flanged end configurations, etc. as required. Pipe sizes in excess of 4′ typically require insertion style thermal mass flow meters. Remote style thermal mass flow meters utilize two enclosures. One enclosure is mounted at the point of measurement on the flow section or on the probe assembly. This enclosure may be rated for either hazardous environments or for ordinary, non-hazardous environments, as necessary. The second (remote) enclosure is usually placed in a readily accessible location rated for non-hazardous conditions. (Contact the factory for information concerning remote explosion-proof enclosure). The remote enclosure includes the all of the electrical connections as well as the linearizing electronics and the display/keypad assembly. Only a four-wire, twisted-pair cable is required to carry the input power and flow signal between the two enclosures.
Description
Inline style thermal mass flow meters include a flow section that is usually specified to match the user’s flow conduit and is then plumbed directly into the process line. This design has the sensing elements mounted directly in the flow section for exposure to the process gas. Our inline style thermal mass flow meters are available in sizes from 1/4′ pipe through 4′ pipe or tube, and are provided with a variety of options such as MNPT ends, tube end fittings, butt weld ends, flanged end configurations, etc. as required. Pipe sizes in excess of 4′ typically require insertion style thermal mass flow meters. Remote style thermal mass flow meters utilize two enclosures. One enclosure is mounted at the point of measurement on the flow section or on the probe assembly. This enclosure may be rated for either hazardous environments or for ordinary, non-hazardous environments, as necessary. The second (remote) enclosure is usually placed in a readily accessible location rated for non-hazardous conditions. (Contact the factory for information concerning remote explosion-proof enclosure). The remote enclosure includes the all of the electrical connections as well as the linearizing electronics and the display/keypad assembly. Only a four-wire, twisted-pair cable is required to carry the input power and flow signal between the two enclosures.

Suppliers

Company
Product
Description
Supplier Links
Inline Remote Thermal Mass Flow Meter - 8000-8100MP - Eldridge Products, Inc.
Marina, CA, USA
Inline Remote Thermal Mass Flow Meter
8000-8100MP
Inline Remote Thermal Mass Flow Meter 8000-8100MP
Inline style thermal mass flow meters include a flow section that is usually specified to match the user’s flow conduit and is then plumbed directly into the process line. This design has the sensing elements mounted directly in the flow section for exposure to the process gas. Our inline style thermal mass flow meters are available in sizes from 1/4′ pipe through 4′ pipe or tube, and are provided with a variety of options such as MNPT ends, tube end fittings, butt weld ends, flanged end configurations, etc. as required. Pipe sizes in excess of 4′ typically require insertion style thermal mass flow meters. Remote style thermal mass flow meters utilize two enclosures. One enclosure is mounted at the point of measurement on the flow section or on the probe assembly. This enclosure may be rated for either hazardous environments or for ordinary, non-hazardous environments, as necessary. The second (remote) enclosure is usually placed in a readily accessible location rated for non-hazardous conditions. (Contact the factory for information concerning remote explosion-proof enclosure). The remote enclosure includes the all of the electrical connections as well as the linearizing electronics and the display/keypad assembly. Only a four-wire, twisted-pair cable is required to carry the input power and flow signal between the two enclosures.

Inline style thermal mass flow meters include a flow section that is usually specified to match the user’s flow conduit and is then plumbed directly into the process line. This design has the sensing elements mounted directly in the flow section for exposure to the process gas. Our inline style thermal mass flow meters are available in sizes from 1/4″ pipe through 4″ pipe or tube, and are provided with a variety of options such as MNPT ends, tube end fittings, butt weld ends, flanged end configurations, etc. as required. Pipe sizes in excess of 4″ typically require insertion style thermal mass flow meters.

Remote style thermal mass flow meters utilize two enclosures. One enclosure is mounted at the point of measurement on the flow section or on the probe assembly. This enclosure may be rated for either hazardous environments or for ordinary, non-hazardous environments, as necessary. The second (remote) enclosure is usually placed in a readily accessible location rated for non-hazardous conditions. (Contact the factory for information concerning remote explosion-proof enclosure). The remote enclosure includes the all of the electrical connections as well as the linearizing electronics and the display/keypad assembly. Only a four-wire, twisted-pair cable is required to carry the input power and flow signal between the two enclosures.

Supplier's Site

Technical Specifications

  Eldridge Products, Inc.
Product Category Flow Meters
Product Number 8000-8100MP
Product Name Inline Remote Thermal Mass Flow Meter
Meter Technology Thermal
Meter Type Mass Flow Meter
Approvals ATEX; Canadian Standards Association; IECEx, KOSHA
Operating Temperature -40 to 140 F (-40 to 60 C)
Pipe Diameter 0.25 to 4.00 inch (6.35 to 102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fs-02 Flow Switch Te Connectivity Sensors - 77AH9376 - Newark, An Avnet Company
Specs
Meter Type Volumetric Flow Meter
View Details
Flow Sensors - 2888254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Gas
Operating Pressure 232 psi (163 m H2O)
View Details
Thermal Mass Flow Sensor - MIDAS M1.x - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Volumetric Flow Meter
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Inline Flow Meter for Petroleum Fluids (Reverse Flow Capable) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Meter Type Volumetric Flow Meter
Operating Temperature -20 to 240 F (-29 to 116 C)
View Details