Eldridge Products, Inc. Thermal Mass Flow Meter ValuMass™ 440

Description
Our ValuMass™ Series 400 offer another lower cost option for many flow applications with the high value associated with all of EPI’s flow measurement instrumentation. ValuMass™ flow meters include a robust feature set: 0 – 5, 10 VDC, 4 – 20mA, RS485 Modbus RTU and optional 0 – 1 kHz outputs (proportional to the gas mass flow rate); an RS232C port; 16-bit linearization technology for flow rate accuracy; a fully programmable relay; and rugged construction of 316/316L stainless steel wetted parts. An optional 2-line, 16-character backlit LCD displays the flow rate and the elapsed total readouts. ValuMass™ inline and insertion flow meters accommodate virtually all installation requirements. The Series 440 insertion style flow meters are available with 6”, 12” or 18” long probes (Optional compression fitting for mounting). Other mounting options are available. ValuMass™ flow meters accept 24VDC, 115VAC or 230VAC input power as specified at the time of purchase.
Description
Our ValuMass™ Series 400 offer another lower cost option for many flow applications with the high value associated with all of EPI’s flow measurement instrumentation. ValuMass™ flow meters include a robust feature set: 0 – 5, 10 VDC, 4 – 20mA, RS485 Modbus RTU and optional 0 – 1 kHz outputs (proportional to the gas mass flow rate); an RS232C port; 16-bit linearization technology for flow rate accuracy; a fully programmable relay; and rugged construction of 316/316L stainless steel wetted parts. An optional 2-line, 16-character backlit LCD displays the flow rate and the elapsed total readouts. ValuMass™ inline and insertion flow meters accommodate virtually all installation requirements. The Series 440 insertion style flow meters are available with 6”, 12” or 18” long probes (Optional compression fitting for mounting). Other mounting options are available. ValuMass™ flow meters accept 24VDC, 115VAC or 230VAC input power as specified at the time of purchase.

Suppliers

Company
Product
Description
Supplier Links
Thermal Mass Flow Meter - ValuMass™ 440 - Eldridge Products, Inc.
Marina, CA, USA
Thermal Mass Flow Meter
ValuMass™ 440
Thermal Mass Flow Meter ValuMass™ 440
Our ValuMass™ Series 400 offer another lower cost option for many flow applications with the high value associated with all of EPI’s flow measurement instrumentation. ValuMass™ flow meters include a robust feature set: 0 – 5, 10 VDC, 4 – 20mA, RS485 Modbus RTU and optional 0 – 1 kHz outputs (proportional to the gas mass flow rate); an RS232C port; 16-bit linearization technology for flow rate accuracy; a fully programmable relay; and rugged construction of 316/316L stainless steel wetted parts. An optional 2-line, 16-character backlit LCD displays the flow rate and the elapsed total readouts. ValuMass™ inline and insertion flow meters accommodate virtually all installation requirements. The Series 440 insertion style flow meters are available with 6”, 12” or 18” long probes (Optional compression fitting for mounting). Other mounting options are available. ValuMass™ flow meters accept 24VDC, 115VAC or 230VAC input power as specified at the time of purchase.

Our ValuMass™ Series 400 offer another lower cost option for many flow applications with the high value associated with all of EPI’s flow measurement instrumentation.

ValuMass™ flow meters include a robust feature set: 0 – 5, 10 VDC, 4 – 20mA, RS485 Modbus RTU and optional 0 – 1 kHz outputs (proportional to the gas mass flow rate); an RS232C port; 16-bit linearization technology for flow rate accuracy; a fully programmable relay; and rugged construction of 316/316L stainless steel wetted parts. An optional 2-line, 16-character backlit LCD displays the flow rate and the elapsed total readouts.

ValuMass™ inline and insertion flow meters accommodate virtually all installation requirements. The Series 440 insertion style flow meters are available with 6”, 12” or 18” long probes (Optional compression fitting for mounting). Other mounting options are available. ValuMass™ flow meters accept 24VDC, 115VAC or 230VAC input power as specified at the time of purchase.

Supplier's Site

Technical Specifications

  Eldridge Products, Inc.
Product Category Flow Meters
Product Number ValuMass™ 440
Product Name Thermal Mass Flow Meter
Meter Technology Thermal
Meter Type Mass Flow Meter
Additional Variables Measured Temperature
Approvals CE
Operating Temperature -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 199335124 - Georg Fischer Piping Systems Ltd
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Process Media Type Liquid
View Details
Flow Sensors - 2891457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Gas
Operating Pressure 145 psi (102 m H2O)
View Details
Process Cooling Water Stick - PCWR075DEPT-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature (optional feature)
Pipe Diameter 0.75 inch (19.05 mm)
View Details