MP Series flow meters are approved for use in hazardous locations (see specifications)
Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow inlet tube. Our insertion style flow meters are available with 1/2″, 3/4″, or 1″ OD probes. Tube fittings and ball valve retractor assemblies, with or without a mounting flange, are also available from the factory as options. The tube length is determined by the size of the process pipe. Large ducts or stacks may require multiple averaging tubes to achieve the very best accuracy. For problematic or unique installations, please consult the factory.
Integral style thermal mass flow meters have all of the electrical components and connections located within one enclosure. This enclosure may be rated for either hazardous environments (MP Series) or for ordinary, non-hazardous environments (MPNH Series), as necessary. The enclosure is mounted directly to the inline flow section or to the insertion probe assembly at the point of measurement. The enclosure includes the all of the electrical connections as well as the linearizing electronics and the display/keypad assembly.
| Eldridge Products, Inc. | |
|---|---|
| Product Category | Flow Meters |
| Product Number | 9800MP |
| Product Name | Insertion Flow Averaging Tube (FAT) Thermal Mass Flow Meter |
| Meter Technology | Thermal |
| Meter Type | Mass Flow Meter |
| Approvals | ATEX; Canadian Standards Association; IECEx, KOSHA |
| Operating Temperature | -40 to 140 F (-40 to 60 C) |
| Pipe Diameter | 0.50 to 1.00 inch (12.7 to 25.4 mm) |