Eldridge Products, Inc. Multipoint Thermal Mass Flow Meter 9000MP

Description
Multipoint Systems are designed to measure gas flows where two or more sensing points are required due to large cross-sectional areas, such as large air intake ducts or air exhaust and flue stacks. Our Series 9000MP Multipoint Systems are installed throughout the world, providing our customers with years of steady, reliable service. Coupled with our new Air Purge System, the Series 9000MP Multipoint Systems are now well-suited to an even greater variety of industrial applications. The probe design supports applications as diverse as ambient air flows in HVAC ducts, exhaust gas in large diameter stacks, boiler NOx efficiency systems and municipal waste incinerators. Our customers include environmental/HVAC system integrators, pulp & paper mills, power & energy companies, etc. across the US, Europe and Asia. The configuration and installation options support facility retrofits as well as the most modern new construction requirements. Configuration The Series 9000MP Multipoint System includes one or more Series 9000MP Probes and a Series 9600MP System Control Panel. The 9000MP flow transmitter probe assembly is the heart of the system. The probe assembly typically has two or more flow sensors mounted in a 1½” OD probe shaft. The 9000MP probe’s sensors are removable for field replacement if one is damaged. Each sensor is matched to its own bridge board and microprocessor to function, in effect, as a complete flow meter. The linearized output signals from the multiple sensor assemblies in each probe are averaged to create one overall probe output signal.
Description
Multipoint Systems are designed to measure gas flows where two or more sensing points are required due to large cross-sectional areas, such as large air intake ducts or air exhaust and flue stacks. Our Series 9000MP Multipoint Systems are installed throughout the world, providing our customers with years of steady, reliable service. Coupled with our new Air Purge System, the Series 9000MP Multipoint Systems are now well-suited to an even greater variety of industrial applications. The probe design supports applications as diverse as ambient air flows in HVAC ducts, exhaust gas in large diameter stacks, boiler NOx efficiency systems and municipal waste incinerators. Our customers include environmental/HVAC system integrators, pulp & paper mills, power & energy companies, etc. across the US, Europe and Asia. The configuration and installation options support facility retrofits as well as the most modern new construction requirements. Configuration The Series 9000MP Multipoint System includes one or more Series 9000MP Probes and a Series 9600MP System Control Panel. The 9000MP flow transmitter probe assembly is the heart of the system. The probe assembly typically has two or more flow sensors mounted in a 1½” OD probe shaft. The 9000MP probe’s sensors are removable for field replacement if one is damaged. Each sensor is matched to its own bridge board and microprocessor to function, in effect, as a complete flow meter. The linearized output signals from the multiple sensor assemblies in each probe are averaged to create one overall probe output signal.

Suppliers

Company
Product
Description
Supplier Links
Multipoint Thermal Mass Flow Meter - 9000MP - Eldridge Products, Inc.
Marina, CA, USA
Multipoint Thermal Mass Flow Meter
9000MP
Multipoint Thermal Mass Flow Meter 9000MP
Multipoint Systems are designed to measure gas flows where two or more sensing points are required due to large cross-sectional areas, such as large air intake ducts or air exhaust and flue stacks. Our Series 9000MP Multipoint Systems are installed throughout the world, providing our customers with years of steady, reliable service. Coupled with our new Air Purge System, the Series 9000MP Multipoint Systems are now well-suited to an even greater variety of industrial applications. The probe design supports applications as diverse as ambient air flows in HVAC ducts, exhaust gas in large diameter stacks, boiler NOx efficiency systems and municipal waste incinerators. Our customers include environmental/HVAC system integrators, pulp & paper mills, power & energy companies, etc. across the US, Europe and Asia. The configuration and installation options support facility retrofits as well as the most modern new construction requirements. Configuration The Series 9000MP Multipoint System includes one or more Series 9000MP Probes and a Series 9600MP System Control Panel. The 9000MP flow transmitter probe assembly is the heart of the system. The probe assembly typically has two or more flow sensors mounted in a 1½” OD probe shaft. The 9000MP probe’s sensors are removable for field replacement if one is damaged. Each sensor is matched to its own bridge board and microprocessor to function, in effect, as a complete flow meter. The linearized output signals from the multiple sensor assemblies in each probe are averaged to create one overall probe output signal.

Multipoint Systems are designed to measure gas flows where two or more sensing points are required due to large cross-sectional areas, such as large air intake ducts or air exhaust and flue stacks. Our Series 9000MP Multipoint Systems are installed throughout the world, providing our customers with years of steady, reliable service. Coupled with our new Air Purge System, the Series 9000MP Multipoint Systems are now well-suited to an even greater variety of industrial applications. The probe design supports applications as diverse as ambient air flows in HVAC ducts, exhaust gas in large diameter stacks, boiler NOx efficiency systems and municipal waste incinerators. Our customers include environmental/HVAC system integrators, pulp & paper mills, power & energy companies, etc. across the US, Europe and Asia. The configuration and installation options support facility retrofits as well as the most modern new construction requirements.

Configuration
The Series 9000MP Multipoint System includes one or more Series 9000MP Probes and a Series 9600MP System Control Panel. The 9000MP flow transmitter probe assembly is the heart of the system. The probe assembly typically has two or more flow sensors mounted in a 1½” OD probe shaft. The 9000MP probe’s sensors are removable for field replacement if one is damaged. Each sensor is matched to its own bridge board and microprocessor to function, in effect, as a complete flow meter. The linearized output signals from the multiple sensor assemblies in each probe are averaged to create one overall probe output signal.

Supplier's Site

Technical Specifications

  Eldridge Products, Inc.
Product Category Flow Meters
Product Number 9000MP
Product Name Multipoint Thermal Mass Flow Meter
Meter Technology Thermal
Meter Type Mass Flow Meter
Operating Temperature -40 to 140 F (-40 to 60 C)
Pipe Diameter 1.50 inch (38.1 mm)
End Fittings Tube End/Hose Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - paddlewheel-sensors - 198801494 - Georg Fischer Piping Systems Ltd
Specs
Meter Type Volumetric Flow Meter
Process Media Type Liquid
View Details
Flow Sensors - 3610177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.25 inch (6.35 mm)
Process Media Type Gas
Operating Pressure 99.93 psi (70.33 m H2O)
View Details
Lateral flow readers series THETA ® - C16723-10 - Hamamatsu Photonics Europe
Specs
Interface Options Serial/Digital
View Details
Corrosion and UV Resistant PVC Calibration Column - CC2000-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Mounting In-line
View Details