Eldridge Products, Inc. Thermal Mass Flow Meter 8600-8700MP

Description
Inline style thermal mass flow meters include a flow section that is usually specified to match the user’s flow conduit and is then plumbed directly into the process line. This design has the sensing elements mounted directly in the flow section for exposure to the process gas. Our inline style thermal mass flow meters are available in sizes from 1/4′ pipe through 4′ pipe or tube, and are provided with a variety of options such as MNPT ends, tube end fittings, butt weld ends, flanged end configurations, etc. as required. Pipe sizes in excess of 4′ typically require insertion style thermal mass flow meters. Integral style thermal mass flow meters have all of the electrical components and connections located within one enclosure. This enclosure may be rated for either hazardous environments (MP Series) or for ordinary, non-hazardous environments (MPNH Series), as necessary. The enclosure is mounted directly to the inline flow section or to the insertion probe assembly at the point of measurement. The enclosure includes the all of the electrical connections as well as the linearizing electronics and the display/keypad assembly.
Description
Inline style thermal mass flow meters include a flow section that is usually specified to match the user’s flow conduit and is then plumbed directly into the process line. This design has the sensing elements mounted directly in the flow section for exposure to the process gas. Our inline style thermal mass flow meters are available in sizes from 1/4′ pipe through 4′ pipe or tube, and are provided with a variety of options such as MNPT ends, tube end fittings, butt weld ends, flanged end configurations, etc. as required. Pipe sizes in excess of 4′ typically require insertion style thermal mass flow meters. Integral style thermal mass flow meters have all of the electrical components and connections located within one enclosure. This enclosure may be rated for either hazardous environments (MP Series) or for ordinary, non-hazardous environments (MPNH Series), as necessary. The enclosure is mounted directly to the inline flow section or to the insertion probe assembly at the point of measurement. The enclosure includes the all of the electrical connections as well as the linearizing electronics and the display/keypad assembly.

Suppliers

Company
Product
Description
Supplier Links
Thermal Mass Flow Meter - 8600-8700MP - Eldridge Products, Inc.
Marina, CA, USA
Thermal Mass Flow Meter
8600-8700MP
Thermal Mass Flow Meter 8600-8700MP
Inline style thermal mass flow meters include a flow section that is usually specified to match the user’s flow conduit and is then plumbed directly into the process line. This design has the sensing elements mounted directly in the flow section for exposure to the process gas. Our inline style thermal mass flow meters are available in sizes from 1/4′ pipe through 4′ pipe or tube, and are provided with a variety of options such as MNPT ends, tube end fittings, butt weld ends, flanged end configurations, etc. as required. Pipe sizes in excess of 4′ typically require insertion style thermal mass flow meters. Integral style thermal mass flow meters have all of the electrical components and connections located within one enclosure. This enclosure may be rated for either hazardous environments (MP Series) or for ordinary, non-hazardous environments (MPNH Series), as necessary. The enclosure is mounted directly to the inline flow section or to the insertion probe assembly at the point of measurement. The enclosure includes the all of the electrical connections as well as the linearizing electronics and the display/keypad assembly.

Inline style thermal mass flow meters include a flow section that is usually specified to match the user’s flow conduit and is then plumbed directly into the process line. This design has the sensing elements mounted directly in the flow section for exposure to the process gas. Our inline style thermal mass flow meters are available in sizes from 1/4″ pipe through 4″ pipe or tube, and are provided with a variety of options such as MNPT ends, tube end fittings, butt weld ends, flanged end configurations, etc. as required. Pipe sizes in excess of 4″ typically require insertion style thermal mass flow meters.

Integral style thermal mass flow meters have all of the electrical components and connections located within one enclosure. This enclosure may be rated for either hazardous environments (MP Series) or for ordinary, non-hazardous environments (MPNH Series), as necessary. The enclosure is mounted directly to the inline flow section or to the insertion probe assembly at the point of measurement. The enclosure includes the all of the electrical connections as well as the linearizing electronics and the display/keypad assembly.

Supplier's Site

Technical Specifications

  Eldridge Products, Inc.
Product Category Flow Meters
Product Number 8600-8700MP
Product Name Thermal Mass Flow Meter
Meter Technology Thermal
Meter Type Mass Flow Meter
Approvals ATEX; Canadian Standards Association; IECEx, KOSHA
Operating Temperature -40 to 140 F (-40 to 60 C)
Pipe Diameter 0.25 to 4.00 inch (6.35 to 102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 198806516 - Georg Fischer Piping Systems Ltd
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Process Media Type Liquid
View Details
Ultrasonic Clamp-On Gas Flow Meter - DigitalFlow GC868 - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Volumetric Flow Meter; Velocity Flow Meter
Features Recorder / Totalizer Functions (optional feature)
View Details
Thermal Mass Flow Sensor - FS7.4W - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Velocity Flow Meter
Operating Temperature -4 to 752 F (-20 to 400 C)
View Details
Hot Tap Digital Flowmeter -  - EXAIR
Specs
Meter Technology Two Flow Sensing Probes
Meter Type Volumetric Flow Meter
Features Recorder / Totalizer Functions (optional feature)
View Details