Eldridge Products, Inc. Thermal Mass Flow Switch 7000

Description
The Inline style thermal mass flow switch assembly includes the flow sensing element, temperature sensing element, bridge amplifier/signal output board, transmitter enclosure, and flow section. The flow section is typically specified to match the user’s flow conduit and is plumbed directly in the flow line. This design has the sensing elements mounted directly in the flow section for exposure to the process flow. Inline flow switches are available in sizes from 1/4′ pipe through 4′ pipe and are provided with threaded male NPT ends as the standard mounting style. Optional end mounting styles may be specified, such as tube ends, tube end fittings, butt weld ends, flanged end configurations, etc. as required. Pipe sizes in excess of 4′ require insertion style thermal mass flow switches.
Description
The Inline style thermal mass flow switch assembly includes the flow sensing element, temperature sensing element, bridge amplifier/signal output board, transmitter enclosure, and flow section. The flow section is typically specified to match the user’s flow conduit and is plumbed directly in the flow line. This design has the sensing elements mounted directly in the flow section for exposure to the process flow. Inline flow switches are available in sizes from 1/4′ pipe through 4′ pipe and are provided with threaded male NPT ends as the standard mounting style. Optional end mounting styles may be specified, such as tube ends, tube end fittings, butt weld ends, flanged end configurations, etc. as required. Pipe sizes in excess of 4′ require insertion style thermal mass flow switches.

Suppliers

Company
Product
Description
Supplier Links
Thermal Mass Flow Switch - 7000 - Eldridge Products, Inc.
Marina, CA, USA
Thermal Mass Flow Switch
7000
Thermal Mass Flow Switch 7000
The Inline style thermal mass flow switch assembly includes the flow sensing element, temperature sensing element, bridge amplifier/signal output board, transmitter enclosure, and flow section. The flow section is typically specified to match the user’s flow conduit and is plumbed directly in the flow line. This design has the sensing elements mounted directly in the flow section for exposure to the process flow. Inline flow switches are available in sizes from 1/4′ pipe through 4′ pipe and are provided with threaded male NPT ends as the standard mounting style. Optional end mounting styles may be specified, such as tube ends, tube end fittings, butt weld ends, flanged end configurations, etc. as required. Pipe sizes in excess of 4′ require insertion style thermal mass flow switches.

The Inline style thermal mass flow switch assembly includes the flow sensing element, temperature sensing element, bridge amplifier/signal output board, transmitter enclosure, and flow section. The flow section is typically specified to match the user’s flow conduit and is plumbed directly in the flow line. This design has the sensing elements mounted directly in the flow section for exposure to the process flow.

Inline flow switches are available in sizes from 1/4″ pipe through 4″ pipe and are provided with threaded male NPT ends as the standard mounting style. Optional end mounting styles may be specified, such as tube ends, tube end fittings, butt weld ends, flanged end configurations, etc. as required. Pipe sizes in excess of 4″ require insertion style thermal mass flow switches.

Supplier's Site

Technical Specifications

  Eldridge Products, Inc.
Product Category Flow Meters
Product Number 7000
Product Name Thermal Mass Flow Switch
Meter Technology Thermal
Meter Type Mass Flow Meter
Additional Variables Measured Temperature
Operating Temperature 32 to 122 F (0 to 50 C)
Pipe Diameter 0.25 to 4.00 inch (6.35 to 102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insertion Vortex Flow Meter - PanaFlow MV82 - Panametrics
Specs
Meter Technology Vortex (Shedding) Meter
Meter Type Mass Flow Meter; Volumetric Flow Meter
Features Recorder / Totalizer Functions
View Details
Flow Sensors - Industrial - 2171-SFAM-62-1000L-M-2SA-M12-ND - DigiKey
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
CALIBRATION COLUMNS - CP-250R-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings BSP
Operating Pressure 15 psi (10.56 m H2O)
View Details
Return-side Express Cooling Stick - ECWR075XX-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature (optional feature)
Pipe Diameter 0.75 inch (19.05 mm)
View Details