L-32 -- STATION DROP/LINE FLOWMETERS
ESAB Welding and Cutting Products
Station Drop/Line Flowmeters
L-32
Description
Features
Two-stage version of R-5007
Provides constant, accurate flow as cylinder pressure decreases
-
ESAB Welding and Cutting Products
Description
Features
Two-stage version of R-5007
Provides constant, accurate flow as cylinder pressure decreases
Suppliers
Station Drop/Line Flowmeters
L-32
Features
Two-stage version of R-5007
Provides constant, accurate flow as cylinder pressure decreases
Features
- Two-stage version of R-5007
- Provides constant, accurate flow as cylinder pressure decreases
Supplier's Site
Technical Specifications
|
Product Category
|
Flow Meters |
|
Product Number
|
L-32 |
|
Product Name
|
Station Drop/Line Flowmeters |
|
Meter Type
|
Volumetric Flow Meter
|
Unlock Full Specs
to access all available technical data
Similar Products
Meter Type
Volumetric Flow Meter
Pipe Diameter
2.50 inch (63.5 mm)
Operating Pressure
145 psi (102 m H2O)
View Details
Meter Technology
Ultrasonic
Meter Type
Velocity Flow Meter
Pipe Diameter
3.00 to 16.00 inch (76.2 to 406 mm)
View Details
Meter Technology
Turbine
Meter Type
Volumetric Flow Meter
Operating Temperature
14 to 122 F (-10 to 50 C)
View Details
Angst+Pfister Sensors and Power
Meter Type
Mass Flow Meter
Gas Volumetric Flow Rate
0.0011 to 0.1413 SCFM (0.0018 to 0.2401 m³/hr)
Accuracy
5 ±%
View Details