Aqua Solutions, Inc. Reverse Osmosis (RO) Pretreatment Systems RO2003

Description
Model RO2003 Standard System This compact Laboratory Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. It economically produces 30-Liters/hour of RO purified water by removing >95% of the contaminants in the incoming tap water. The system includes a built-in, high-capacity activated carbon pre-filter and a 130-Liter pressurized tank to store the RO purified water This system is also available for a high flow, high capacity applications: Model RO2000-04. A single RO system can be used to pretreat the tap water feed for several Type I or Type II DI lab water purification systems, and/or point-of-use locations. A Reverse Osmosis System should be considered under the following circumstances: Incoming tap water contains more than 170 parts per million (ppm) of total dissolved solids. DI water usage exceeds 40 liters per day on a Type II DI System. DI water usage exceeds 20 liters per day on a Type I DI System. There are two criteria to consider when determining if a reverse osmosis pretreatment system is either required, or can be justified, based on cost savings: Can the DI system alone produce the desired quality and quantity of purified water that is needed for the applications at hand? IF NOT, AN RO PRETREATMENT SYSTEM IS REQUIRED. Would it cost more overall (including capital and operating costs over 1-3 years), to process the tap water via DI alone, or with a combination of RO plus DI? IF DI ALONE COSTS MORE, AN RO SYSTEM IS JUSTIFIED. AQUA SOLUTIONS' Reverse Osmosis Pretreatment Systems include a pressurized RO storage tank, which eliminates the need for level controls, overflow piping, and transfer pumps. Features and Benefits: RO production is 30-Liters Per Hour. Includes 130-Liter pressurized storage tank reduces the risk of contamination and eliminates the need for a transfer pump. Built-in 0.1-Micron Activated Carbon Pre-filter. Made in the USA. The System has a built in TDS Meter to monitor water quality. One (1) year warranty. This item is on our GSA Contract # GS-07F-5799R.
Datasheet
Description
Model RO2003 Standard System This compact Laboratory Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. It economically produces 30-Liters/hour of RO purified water by removing >95% of the contaminants in the incoming tap water. The system includes a built-in, high-capacity activated carbon pre-filter and a 130-Liter pressurized tank to store the RO purified water This system is also available for a high flow, high capacity applications: Model RO2000-04. A single RO system can be used to pretreat the tap water feed for several Type I or Type II DI lab water purification systems, and/or point-of-use locations. A Reverse Osmosis System should be considered under the following circumstances: Incoming tap water contains more than 170 parts per million (ppm) of total dissolved solids. DI water usage exceeds 40 liters per day on a Type II DI System. DI water usage exceeds 20 liters per day on a Type I DI System. There are two criteria to consider when determining if a reverse osmosis pretreatment system is either required, or can be justified, based on cost savings: Can the DI system alone produce the desired quality and quantity of purified water that is needed for the applications at hand? IF NOT, AN RO PRETREATMENT SYSTEM IS REQUIRED. Would it cost more overall (including capital and operating costs over 1-3 years), to process the tap water via DI alone, or with a combination of RO plus DI? IF DI ALONE COSTS MORE, AN RO SYSTEM IS JUSTIFIED. AQUA SOLUTIONS' Reverse Osmosis Pretreatment Systems include a pressurized RO storage tank, which eliminates the need for level controls, overflow piping, and transfer pumps. Features and Benefits: RO production is 30-Liters Per Hour. Includes 130-Liter pressurized storage tank reduces the risk of contamination and eliminates the need for a transfer pump. Built-in 0.1-Micron Activated Carbon Pre-filter. Made in the USA. The System has a built in TDS Meter to monitor water quality. One (1) year warranty. This item is on our GSA Contract # GS-07F-5799R.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reverse Osmosis (RO) Pretreatment Systems - RO2003 - Aqua Solutions, Inc.
Jasper, GA, USA
Reverse Osmosis (RO) Pretreatment Systems
RO2003
Reverse Osmosis (RO) Pretreatment Systems RO2003
Model RO2003 Standard System This compact Laboratory Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. It economically produces 30-Liters/hour of RO purified water by removing >95% of the contaminants in the incoming tap water. The system includes a built-in, high-capacity activated carbon pre-filter and a 130-Liter pressurized tank to store the RO purified water This system is also available for a high flow, high capacity applications: Model RO2000-04. A single RO system can be used to pretreat the tap water feed for several Type I or Type II DI lab water purification systems, and/or point-of-use locations. A Reverse Osmosis System should be considered under the following circumstances: Incoming tap water contains more than 170 parts per million (ppm) of total dissolved solids. DI water usage exceeds 40 liters per day on a Type II DI System. DI water usage exceeds 20 liters per day on a Type I DI System. There are two criteria to consider when determining if a reverse osmosis pretreatment system is either required, or can be justified, based on cost savings: Can the DI system alone produce the desired quality and quantity of purified water that is needed for the applications at hand? IF NOT, AN RO PRETREATMENT SYSTEM IS REQUIRED. Would it cost more overall (including capital and operating costs over 1-3 years), to process the tap water via DI alone, or with a combination of RO plus DI? IF DI ALONE COSTS MORE, AN RO SYSTEM IS JUSTIFIED. AQUA SOLUTIONS' Reverse Osmosis Pretreatment Systems include a pressurized RO storage tank, which eliminates the need for level controls, overflow piping, and transfer pumps. Features and Benefits: RO production is 30-Liters Per Hour. Includes 130-Liter pressurized storage tank reduces the risk of contamination and eliminates the need for a transfer pump. Built-in 0.1-Micron Activated Carbon Pre-filter. Made in the USA. The System has a built in TDS Meter to monitor water quality. One (1) year warranty. This item is on our GSA Contract # GS-07F-5799R.

Model RO2003 Standard System
This compact Laboratory Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS.
It economically produces 30-Liters/hour of RO purified water by removing >95% of the contaminants in the incoming tap water.
The system includes a built-in, high-capacity activated carbon pre-filter and a 130-Liter pressurized tank to store the RO purified water
This system is also available for a high flow, high capacity applications: Model RO2000-04.
A single RO system can be used to pretreat the tap water feed for several Type I or Type II DI lab water purification systems, and/or point-of-use locations.
A Reverse Osmosis System should be considered under the following circumstances:
Incoming tap water contains more than 170 parts per million (ppm) of total dissolved solids.
DI water usage exceeds 40 liters per day on a Type II DI System.
DI water usage exceeds 20 liters per day on a Type I DI System.
There are two criteria to consider when determining if a reverse osmosis pretreatment system is either required, or can be justified, based on cost savings:
Can the DI system alone produce the desired quality and quantity of purified water that is needed for the applications at hand? IF NOT, AN RO PRETREATMENT SYSTEM IS REQUIRED.
Would it cost more overall (including capital and operating costs over 1-3 years), to process the tap water via DI alone, or with a combination of RO plus DI?
IF DI ALONE COSTS MORE, AN RO SYSTEM IS JUSTIFIED.
AQUA SOLUTIONS' Reverse Osmosis Pretreatment Systems include a pressurized RO storage tank, which eliminates the need for level controls, overflow piping, and transfer pumps.
Features and Benefits:

  • RO production is 30-Liters Per Hour.
  • Includes 130-Liter pressurized storage tank reduces the risk of contamination and eliminates the need for a transfer pump.
  • Built-in 0.1-Micron Activated Carbon Pre-filter.
  • Made in the USA.
  • The System has a built in TDS Meter to monitor water quality.
  • One (1) year warranty.
  • This item is on our GSA Contract # GS-07F-5799R.
Supplier's Site Datasheet

Technical Specifications

  Aqua Solutions, Inc.
Product Category Water Filters
Product Number RO2003
Product Name Reverse Osmosis (RO) Pretreatment Systems
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

Water Filter Cartridges - 7382712 - RS Components, Ltd.
Specs
Configuration Element
Filtration Grade 5.00 µm (0.1969 mils)
View Details
130SHF Series Pleated Filter Cartridge(130SHF) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polyethersulfone; Polypropylene; PTFE
Additional Features Disposable
View Details
Oil Removal Media -  - BakerCorp
Specs
Configuration Media
Application / Industry Waste Water; Specifically Manufactured to Remove Oil and Heavy Organics from Water
View Details
Specs
Configuration Element
Filter Medium Material Polyethersulfone
Additional Features Disposable
View Details