Aqua Solutions, Inc. Reverse Osmosis (RO) Pretreatment Systems RO2121

Description
Model RO2121 This compact Laboratory Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. It economically produces 10-Liters/hour of RO purified water by removing >95% of the contaminants in the incoming tap water. The system includes a built-in, high-capacity activated carbon pre-filter and a 42-Liter pressurized tank to store the RO purified water. The system features fully automatic operation and complete instrumentation. This 12 VDC system is certified by CSA for the US & Canada and CE marked for export to EU countries. AQUA SOLUTIONS' Reverse Osmosis Pretreatment Systems include a pressurized RO storage tank, which eliminates the need for level controls, overflow piping, and transfer pumps. Features and Benefits: Made in the USA. The systems includes 130-Liter pressurized storage tank reduces the risk of contamination and eliminates the need for a transfer pump. Built-in 1-Micron Activated Carbon Built-in TDS Meter to monitor water quality Certified by CSA for the US & Canada, CE marked for export to EU countiries. One (1) year warranty.
Description
Model RO2121 This compact Laboratory Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. It economically produces 10-Liters/hour of RO purified water by removing >95% of the contaminants in the incoming tap water. The system includes a built-in, high-capacity activated carbon pre-filter and a 42-Liter pressurized tank to store the RO purified water. The system features fully automatic operation and complete instrumentation. This 12 VDC system is certified by CSA for the US & Canada and CE marked for export to EU countries. AQUA SOLUTIONS' Reverse Osmosis Pretreatment Systems include a pressurized RO storage tank, which eliminates the need for level controls, overflow piping, and transfer pumps. Features and Benefits: Made in the USA. The systems includes 130-Liter pressurized storage tank reduces the risk of contamination and eliminates the need for a transfer pump. Built-in 1-Micron Activated Carbon Built-in TDS Meter to monitor water quality Certified by CSA for the US & Canada, CE marked for export to EU countiries. One (1) year warranty.

Suppliers

Company
Product
Description
Supplier Links
Reverse Osmosis (RO) Pretreatment Systems - RO2121 - Aqua Solutions, Inc.
Jasper, GA, USA
Reverse Osmosis (RO) Pretreatment Systems
RO2121
Reverse Osmosis (RO) Pretreatment Systems RO2121
Model RO2121 This compact Laboratory Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. It economically produces 10-Liters/hour of RO purified water by removing >95% of the contaminants in the incoming tap water. The system includes a built-in, high-capacity activated carbon pre-filter and a 42-Liter pressurized tank to store the RO purified water. The system features fully automatic operation and complete instrumentation. This 12 VDC system is certified by CSA for the US & Canada and CE marked for export to EU countries. AQUA SOLUTIONS' Reverse Osmosis Pretreatment Systems include a pressurized RO storage tank, which eliminates the need for level controls, overflow piping, and transfer pumps. Features and Benefits: Made in the USA. The systems includes 130-Liter pressurized storage tank reduces the risk of contamination and eliminates the need for a transfer pump. Built-in 1-Micron Activated Carbon Built-in TDS Meter to monitor water quality Certified by CSA for the US & Canada, CE marked for export to EU countiries. One (1) year warranty.

Model RO2121
This compact Laboratory Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. It economically produces 10-Liters/hour of RO purified water by removing >95% of the contaminants in the incoming tap water. The system includes a built-in, high-capacity activated carbon pre-filter and a 42-Liter pressurized tank to store the RO purified water. The system features fully automatic operation and complete instrumentation. This 12 VDC system is certified by CSA for the US & Canada and CE marked for export to EU countries.
AQUA SOLUTIONS' Reverse Osmosis Pretreatment Systems include a pressurized RO storage tank, which eliminates the need for level controls, overflow piping, and transfer pumps.
Features and Benefits:

  • Made in the USA.
  • The systems includes 130-Liter pressurized storage tank reduces the risk of contamination and eliminates the need for a transfer pump.
  • Built-in 1-Micron Activated Carbon
  • Built-in TDS Meter to monitor water quality
  • Certified by CSA for the US & Canada, CE marked for export to EU countiries.
  • One (1) year warranty.
Supplier's Site

Technical Specifications

  Aqua Solutions, Inc.
Product Category Water Filters
Product Number RO2121
Product Name Reverse Osmosis (RO) Pretreatment Systems
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

130SHF Series Pleated Filter Cartridge(130SHF) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polyethersulfone; Polypropylene; PTFE
Additional Features Disposable
View Details
 - RO Membrane - LG Chemical of America Inc.
LG Chemical of America Inc.
Specs
Configuration Element
Filter Medium Material Polysulfone; Polyamide
Application / Industry WaterSupply; Waste Water
View Details
Pharmaceutical Reverse Osmosis System - H2Pro - Mar Cor Purification
Specs
Configuration System
Application / Industry Biopharmaceutical
Flow Rate (Liquids) 20.0 to 450.0 GPM (75.76 to 1705 L/min)
View Details