Aqua Solutions, Inc. Reverse Osmosis (RO) Pretreatment Systems RO2000-03

Description
Model RO2000-03 High Flow This Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. The system produces RO purified water at the rate of 2,000 - 3,000 GPD (~2 - 2.8 GPM or 7.6 - 10.6 LPM) and economically removes >95% of the contaminants in the incoming tap water. The system has a built-in three stage sediment and activated carbon pre-filter assembly. An AQUA SOLUTIONS RO system can effectively remove up to >95% of the contaminants in tap water, thereby reducing the operating cost of a DI system by more than 90-95%. A single RO system can be used to pretreat the tap water feed for several Type I or Type II DI laboratory water purification systems, and/or point-of-use locations. A Reverse Osmosis System should be considered under the following circumstances: Incoming tap water contains more than 170 parts per million (ppm) of total dissolved solids. DI water usage exceeds 40 liters per day on a Type II DI System. DI water usage exceeds 20 liters per day on a Type I DI System. There are two criteria to consider when determining if a reverse osmosis pretreatment system is either required, or can be justified, based on cost savings: Can the DI system alone produce the desired quality and quantity of purified water that is needed for the applications at hand? IF NOT, AN RO PRETREATMENT SYSTEM IS REQUIRED. Would it cost more overall (including capital and operating costs over 1-3 years), to process the tap water via DI alone, or with a combination of RO plus DI? IF DI ALONE COSTS MORE, AN RO SYSTEM IS JUSTIFIED. AQUA SOLUTIONS' Reverse Osmosis Pretreatment Systems include a pressurized RO storage tank, which eliminates the need for level controls, overflow piping, and transfer pumps. Features and Benefits: RO production is 2-Gallon Per Minute. Built-in 3 Stage Pre-Filter Assembly: Includes 75/25-Micron Sediment, 5- Micron Sediment, & a 3-Micron Activated Carbon. Made in the USA. The sensor displays a Green LED when water quality is >2-Megohm-cm and a Red LED flashes when it's time to change DI Modules. One (1) year warranty. This item is on our GSA Contract # GS-07F-5799R.
Description
Model RO2000-03 High Flow This Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. The system produces RO purified water at the rate of 2,000 - 3,000 GPD (~2 - 2.8 GPM or 7.6 - 10.6 LPM) and economically removes >95% of the contaminants in the incoming tap water. The system has a built-in three stage sediment and activated carbon pre-filter assembly. An AQUA SOLUTIONS RO system can effectively remove up to >95% of the contaminants in tap water, thereby reducing the operating cost of a DI system by more than 90-95%. A single RO system can be used to pretreat the tap water feed for several Type I or Type II DI laboratory water purification systems, and/or point-of-use locations. A Reverse Osmosis System should be considered under the following circumstances: Incoming tap water contains more than 170 parts per million (ppm) of total dissolved solids. DI water usage exceeds 40 liters per day on a Type II DI System. DI water usage exceeds 20 liters per day on a Type I DI System. There are two criteria to consider when determining if a reverse osmosis pretreatment system is either required, or can be justified, based on cost savings: Can the DI system alone produce the desired quality and quantity of purified water that is needed for the applications at hand? IF NOT, AN RO PRETREATMENT SYSTEM IS REQUIRED. Would it cost more overall (including capital and operating costs over 1-3 years), to process the tap water via DI alone, or with a combination of RO plus DI? IF DI ALONE COSTS MORE, AN RO SYSTEM IS JUSTIFIED. AQUA SOLUTIONS' Reverse Osmosis Pretreatment Systems include a pressurized RO storage tank, which eliminates the need for level controls, overflow piping, and transfer pumps. Features and Benefits: RO production is 2-Gallon Per Minute. Built-in 3 Stage Pre-Filter Assembly: Includes 75/25-Micron Sediment, 5- Micron Sediment, & a 3-Micron Activated Carbon. Made in the USA. The sensor displays a Green LED when water quality is >2-Megohm-cm and a Red LED flashes when it's time to change DI Modules. One (1) year warranty. This item is on our GSA Contract # GS-07F-5799R.

Suppliers

Company
Product
Description
Supplier Links
Reverse Osmosis (RO) Pretreatment Systems - RO2000-03 - Aqua Solutions, Inc.
Jasper, GA, USA
Reverse Osmosis (RO) Pretreatment Systems
RO2000-03
Reverse Osmosis (RO) Pretreatment Systems RO2000-03
Model RO2000-03 High Flow This Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. The system produces RO purified water at the rate of 2,000 - 3,000 GPD (~2 - 2.8 GPM or 7.6 - 10.6 LPM) and economically removes >95% of the contaminants in the incoming tap water. The system has a built-in three stage sediment and activated carbon pre-filter assembly. An AQUA SOLUTIONS RO system can effectively remove up to >95% of the contaminants in tap water, thereby reducing the operating cost of a DI system by more than 90-95%. A single RO system can be used to pretreat the tap water feed for several Type I or Type II DI laboratory water purification systems, and/or point-of-use locations. A Reverse Osmosis System should be considered under the following circumstances: Incoming tap water contains more than 170 parts per million (ppm) of total dissolved solids. DI water usage exceeds 40 liters per day on a Type II DI System. DI water usage exceeds 20 liters per day on a Type I DI System. There are two criteria to consider when determining if a reverse osmosis pretreatment system is either required, or can be justified, based on cost savings: Can the DI system alone produce the desired quality and quantity of purified water that is needed for the applications at hand? IF NOT, AN RO PRETREATMENT SYSTEM IS REQUIRED. Would it cost more overall (including capital and operating costs over 1-3 years), to process the tap water via DI alone, or with a combination of RO plus DI? IF DI ALONE COSTS MORE, AN RO SYSTEM IS JUSTIFIED. AQUA SOLUTIONS' Reverse Osmosis Pretreatment Systems include a pressurized RO storage tank, which eliminates the need for level controls, overflow piping, and transfer pumps. Features and Benefits: RO production is 2-Gallon Per Minute. Built-in 3 Stage Pre-Filter Assembly: Includes 75/25-Micron Sediment, 5- Micron Sediment, & a 3-Micron Activated Carbon. Made in the USA. The sensor displays a Green LED when water quality is >2-Megohm-cm and a Red LED flashes when it's time to change DI Modules. One (1) year warranty. This item is on our GSA Contract # GS-07F-5799R.

Model RO2000-03 High Flow
This Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS.
The system produces RO purified water at the rate of 2,000 - 3,000 GPD (~2 - 2.8 GPM or 7.6 - 10.6 LPM) and economically removes >95% of the contaminants in the incoming tap water.
The system has a built-in three stage sediment and activated carbon pre-filter assembly.
An AQUA SOLUTIONS RO system can effectively remove up to >95% of the contaminants in tap water, thereby reducing the operating cost of a DI system by more than 90-95%.
A single RO system can be used to pretreat the tap water feed for several Type I or Type II DI laboratory water purification systems, and/or point-of-use locations.
A Reverse Osmosis System should be considered under the following circumstances:
Incoming tap water contains more than 170 parts per million (ppm) of total dissolved solids.
DI water usage exceeds 40 liters per day on a Type II DI System.
DI water usage exceeds 20 liters per day on a Type I DI System.
There are two criteria to consider when determining if a reverse osmosis pretreatment system is either required, or can be justified, based on cost savings:
Can the DI system alone produce the desired quality and quantity of purified water that is needed for the applications at hand? IF NOT, AN RO PRETREATMENT SYSTEM IS REQUIRED.
Would it cost more overall (including capital and operating costs over 1-3 years), to process the tap water via DI alone, or with a combination of RO plus DI? IF DI ALONE COSTS MORE, AN RO SYSTEM IS JUSTIFIED.
AQUA SOLUTIONS' Reverse Osmosis Pretreatment Systems include a pressurized RO storage tank, which eliminates the need for level controls, overflow piping, and transfer pumps.
Features and Benefits:

  • RO production is 2-Gallon Per Minute.
  • Built-in 3 Stage Pre-Filter Assembly: Includes 75/25-Micron Sediment, 5- Micron Sediment, & a 3-Micron Activated Carbon.
  • Made in the USA.
  • The sensor displays a Green LED when water quality is >2-Megohm-cm and a Red LED flashes when it's time to change DI Modules.
  • One (1) year warranty.
  • This item is on our GSA Contract # GS-07F-5799R.
Supplier's Site

Technical Specifications

  Aqua Solutions, Inc.
Product Category Water Filters
Product Number RO2000-03
Product Name Reverse Osmosis (RO) Pretreatment Systems
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

AVASAN™ Filter Cartridge - AVS - Thermon, Inc
Specs
Configuration Element
Filter Medium Material Polypropylene
Additional Features Disposable
View Details
83HF Series Pleated Filter Cartridge(83HF) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polyethersulfone; Polypropylene; PTFE
Additional Features Disposable
View Details
Reverse Osmosis System - AS-ROS 500 / AS-ROS 2000 - Hypertherm, Inc.
Specs
Flow Rate (Liquids) 0.3 to 1.4 GPM (1.32 to 5.26 L/min)
View Details