RBC Bearings Datasheets for Ball Bearings
Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Ball Bearings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| This 400 Series™ unground radial ball bearing is designed for moderate loads and speeds where running accuracy and noise level requirements do not warrant the more expensive precision ground bearings. | |
| This 500 Series™ of unground combination radial and thrust bearings is designed for applications where a pure radial bearing or a pure thrust bearing would be unsuitable. The 500 Series™ | |
| This 5000 Series™ bearing has a flange on the outer ring to locate the bearing when pressed into a tube or housing, thus eliminating the need for an external mounting... | |
| This 600 Series™ bearing is designed for moderate speeds and medium thrust loads. This bearing utilizes a full ball complement. Rings are cold forged from hardenable strip steel and are... | |
| This 6900 Series™ bearing consists of a double sealed, semi-ground bearing with an extended inner ring. It is provided with two set screws and a flanged housing designed for flush... | |
| This 7500 Series™ bearing is a single row retainer type radial bearing. It incorporate 2 highly effective single lip contact seals with metal guards. This 7500 Series™ bearing is recommended... | |
| This 7600 Series™ bearing is a single row retainer type radial bearing. It incorporate 2 highly effective single lip contact seals with metal guards, while the inner ring is extended... | |
| This C-Type series unsealed thin section ball bearing is made from 52100 steel and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for... | |
| This ER series ball bearing has heavy duty seals and is prelubricated for life. It has two lubrication holes for re-greasing. Black oxide finish provides added corrosion resistance. | |
| This precision ground 1600 Series™ bearing is manufactured in easy-to-use inch dimensions and is recommended for medium loads and for maximum speeds in the range of 5000 rpm. Precision ground... | |
| This precision ground 3000 Series™ bearing is manufactured in easy-to-use inch dimensions and is recommended for medium loads and for maximum speeds in the range of 2500 rpm. Precision ground... |
| << Prev |