Ball bearings are capable of rotational speeds that exceed the limits of a plain bearing. Available in sealed, shielded, metal, non-metal and open versions.
. SKF-9295
| Reid Supply | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | SKF-9295 |
| Product Name | Ball Bearing |
| Material / Plating | Steel |
| Seals / Shields | Double Shield |
| Bore | 0.4380 inch (11.125 mm) |
| Outside Diameter | 1.3750 inch (34.925 mm) |