This C-Type series unsealed thin section ball bearing is made from 52100 steel and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision tolerances.
| RBC Bearings | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | KG070XP0*RBC |
| Product Name | 4-Point Contact Thin Section , X-Type |
| Primary Bearing Category | Angular Contact Ball Bearing |
| Application | Aerospace; Airframe / Aircraft Control; Instrument / Miniature; Medical / Dental; Military; Radar, Scanning Equipment, etc. |
| Material / Plating | Stainless Steel (optional feature); Ceramic Races (optional feature); Corrosion Resistant (optional feature) |
| Rolling Element | Steel; Stainless Steel (optional feature); Ceramic Balls (optional feature) |
| Seals / Shields | None (Open Bearing) |