Ball bearings are capable of rotational speeds that exceed the limits of a plain bearing. Available in sealed, shielded, metal, non-metal and open versions.
. SKF-1641DC
| Reid Supply | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | SKF-1641DC |
| Product Name | Ball Bearing |
| Material / Plating | Steel |
| Seals / Shields | Double Seal |
| Bore | 1.0000 inch (25.400 mm) |
| Outside Diameter | 2.0000 inch (50.800 mm) |