Ball bearings are capable of rotational speeds that exceed the limits of a plain bearing. Available in sealed, shielded, metal, non-metal and open versions.
. SKF-9250
| Reid Supply | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | SKF-9250 |
| Product Name | Ball Bearing |
| Material / Plating | Steel |
| Seals / Shields | Double Seal |
| Bore | 0.7500 inch (19.050 mm) |
| Outside Diameter | 1.7500 inch (44.450 mm) |