Ball bearings are capable of rotational speeds that exceed the limits of a plain bearing. Available in sealed, shielded, metal, non-metal and open versions.
. SKF-9315
| Reid Supply | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | SKF-9315 |
| Product Name | Ball Bearing |
| Material / Plating | Steel |
| Seals / Shields | Double Shield |
| Bore | 0.5630 inch (14.300 mm) |
| Outside Diameter | 2.0000 inch (50.800 mm) |