RBC Bearings Bearing ARL10N

Description
DISCONTINUED BY MANUFACTURER, ROD END BEARING, STANDARD SERIES AR N, FEMALE, 4 PIECE, METAL TO METAL, BALL DIAMETER 1.125 INCH, ALLOY STEEL BALL MATERIAL, 0.6250 INCH - 5/8 INCH\, SHANK THREAD SIZE 1.5 INCH, LEFT HAND THREADED TYPE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ROD END BEARING, STANDARD SERIES AR N, FEMALE, 4 PIECE, METAL TO METAL, BALL DIAMETER 1.125 INCH, ALLOY STEEL BALL MATERIAL, 0.6250 INCH - 5/8 INCH\, SHANK THREAD SIZE 1.5 INCH, LEFT HAND THREADED TYPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 64682613 - Radwell International
Willingboro, NJ, United States
Bearing
64682613
Bearing 64682613
DISCONTINUED BY MANUFACTURER, ROD END BEARING, STANDARD SERIES AR N, FEMALE, 4 PIECE, METAL TO METAL, BALL DIAMETER 1.125 INCH, ALLOY STEEL BALL MATERIAL, 0.6250 INCH - 5/8 INCH\, SHANK THREAD SIZE 1.5 INCH, LEFT HAND THREADED TYPE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ROD END BEARING, STANDARD SERIES AR N, FEMALE, 4 PIECE, METAL TO METAL, BALL DIAMETER 1.125 INCH, ALLOY STEEL BALL MATERIAL, 0.6250 INCH - 5/8 INCH\, SHANK THREAD SIZE 1.5 INCH, LEFT HAND THREADED TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 64682613
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details