RBC Bearings 4-Point Contact Thin Section , X-Type KA075XP0*RBC

Description
This C-Type series unsealed thin section ball bearing is made from 52100 steel and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision tolerances.
Description
This C-Type series unsealed thin section ball bearing is made from 52100 steel and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision tolerances.

Suppliers

Company
Product
Description
Supplier Links
4-Point Contact Thin Section , X-Type - KA075XP0*RBC - RBC Bearings
Oxford, CT, USA
4-Point Contact Thin Section , X-Type
KA075XP0*RBC
4-Point Contact Thin Section , X-Type KA075XP0*RBC
This C-Type series unsealed thin section ball bearing is made from 52100 steel and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision tolerances.

This C-Type series unsealed thin section ball bearing is made from 52100 steel and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision tolerances.

Supplier's Site

Technical Specifications

  RBC Bearings
Product Category Ball Bearings
Product Number KA075XP0*RBC
Product Name 4-Point Contact Thin Section , X-Type
Primary Bearing Category Angular Contact Ball Bearing
Application Aerospace; Airframe / Aircraft Control; Instrument / Miniature; Medical / Dental; Military; Radar, Scanning Equipment, etc.
Material / Plating Stainless Steel (optional feature); Ceramic Races (optional feature); Corrosion Resistant (optional feature)
Rolling Element Steel; Stainless Steel (optional feature); Ceramic Balls (optional feature)
Seals / Shields None (Open Bearing)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details