RBC Bearings Angular Contact Thin Section, A-Type KA035AR0*RBC

Description
This C-Type series unsealed thin section ball bearing is made from 52100 steel and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision tolerances.
Description
This C-Type series unsealed thin section ball bearing is made from 52100 steel and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision tolerances.

Suppliers

Company
Product
Description
Supplier Links
Angular Contact Thin Section, A-Type - KA035AR0*RBC - RBC Bearings
Oxford, CT, USA
Angular Contact Thin Section, A-Type
KA035AR0*RBC
Angular Contact Thin Section, A-Type KA035AR0*RBC
This C-Type series unsealed thin section ball bearing is made from 52100 steel and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision tolerances.

This C-Type series unsealed thin section ball bearing is made from 52100 steel and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision tolerances.

Supplier's Site

Technical Specifications

  RBC Bearings
Product Category Ball Bearings
Product Number KA035AR0*RBC
Product Name Angular Contact Thin Section, A-Type
Primary Bearing Category Angular Contact Ball Bearing
Application Aerospace; Airframe / Aircraft Control; Instrument / Miniature; Medical / Dental; Military; Radar, Scanning Equipment, etc.
Material / Plating Stainless Steel (optional feature); Ceramic Races (optional feature); Corrosion Resistant (optional feature)
Rolling Element Steel; Stainless Steel (optional feature); Ceramic Balls (optional feature)
Seals / Shields None (Open Bearing)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-62-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details