RBC Bearings 4-Point Contact Thin Section , X-Type KB042XP0*RBC

Description
This C-Type series unsealed thin section ball bearing is made from 52100 steel and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision tolerances.
Description
This C-Type series unsealed thin section ball bearing is made from 52100 steel and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision tolerances.

Suppliers

Company
Product
Description
Supplier Links
4-Point Contact Thin Section , X-Type - KB042XP0*RBC - RBC Bearings
Oxford, CT, USA
4-Point Contact Thin Section , X-Type
KB042XP0*RBC
4-Point Contact Thin Section , X-Type KB042XP0*RBC
This C-Type series unsealed thin section ball bearing is made from 52100 steel and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision tolerances.

This C-Type series unsealed thin section ball bearing is made from 52100 steel and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision tolerances.

Supplier's Site

Technical Specifications

  RBC Bearings
Product Category Ball Bearings
Product Number KB042XP0*RBC
Product Name 4-Point Contact Thin Section , X-Type
Primary Bearing Category Angular Contact Ball Bearing
Application Aerospace; Airframe / Aircraft Control; Instrument / Miniature; Medical / Dental; Military; Radar, Scanning Equipment, etc.
Material / Plating Stainless Steel (optional feature); Ceramic Races (optional feature); Corrosion Resistant (optional feature)
Rolling Element Steel; Stainless Steel (optional feature); Ceramic Balls (optional feature)
Seals / Shields None (Open Bearing)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-26 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
10mm Bore, 30mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPS3010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details