RBC Bearings Radial Contact Thin Section, C-Type JU045CP0*RBC

Description
This C-Type series sealed thin section ball bearing is made from 52100 steel, has two seals made of molded rubber, and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision tolerances.
Description
This C-Type series sealed thin section ball bearing is made from 52100 steel, has two seals made of molded rubber, and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision tolerances.

Suppliers

Company
Product
Description
Supplier Links
Radial Contact Thin Section, C-Type - JU045CP0*RBC - RBC Bearings
Oxford, CT, USA
Radial Contact Thin Section, C-Type
JU045CP0*RBC
Radial Contact Thin Section, C-Type JU045CP0*RBC
This C-Type series sealed thin section ball bearing is made from 52100 steel, has two seals made of molded rubber, and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision tolerances.

This C-Type series sealed thin section ball bearing is made from 52100 steel, has two seals made of molded rubber, and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision tolerances.

Supplier's Site

Technical Specifications

  RBC Bearings
Product Category Ball Bearings
Product Number JU045CP0*RBC
Product Name Radial Contact Thin Section, C-Type
Primary Bearing Category Radial Ball Bearing
Application Aerospace; Airframe / Aircraft Control; Instrument / Miniature; Medical / Dental; Military; Radar, Scanning Equipment, etc.
Material / Plating Stainless Steel (optional feature); Ceramic Races (optional feature); Corrosion Resistant (optional feature)
Rolling Element Steel; Stainless Steel (optional feature); Ceramic Balls (optional feature)
Seals / Shields Double Seal
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS3718M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-85 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details