RBC Bearings Bearing 1623DSTNTG18

Description
BALL BEARING, 1600 SERIES, 0.6250 INCH BORE, 1.3750 INCH OUTSIDE DIAMETER, 0.4375IN OVERALL WIDTH, ROUND, DOUBLE SHIELDED, SINGLE ROW, NON-FILL SLOT, WITHOUT SNAP RING, C0 CLEARANCE, 1878 LBF DYNAMIC LOAD, 850LBF STATIC LOAD, CHROME STEEL, NYLON, 5000 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, 1600 SERIES, 0.6250 INCH BORE, 1.3750 INCH OUTSIDE DIAMETER, 0.4375IN OVERALL WIDTH, ROUND, DOUBLE SHIELDED, SINGLE ROW, NON-FILL SLOT, WITHOUT SNAP RING, C0 CLEARANCE, 1878 LBF DYNAMIC LOAD, 850LBF STATIC LOAD, CHROME STEEL, NYLON, 5000 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 57129455 - Radwell International
Willingboro, NJ, United States
Bearing
57129455
Bearing 57129455
BALL BEARING, 1600 SERIES, 0.6250 INCH BORE, 1.3750 INCH OUTSIDE DIAMETER, 0.4375IN OVERALL WIDTH, ROUND, DOUBLE SHIELDED, SINGLE ROW, NON-FILL SLOT, WITHOUT SNAP RING, C0 CLEARANCE, 1878 LBF DYNAMIC LOAD, 850LBF STATIC LOAD, CHROME STEEL, NYLON, 5000 RPM. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, 1600 SERIES, 0.6250 INCH BORE, 1.3750 INCH OUTSIDE DIAMETER, 0.4375IN OVERALL WIDTH, ROUND, DOUBLE SHIELDED, SINGLE ROW, NON-FILL SLOT, WITHOUT SNAP RING, C0 CLEARANCE, 1878 LBF DYNAMIC LOAD, 850LBF STATIC LOAD, CHROME STEEL, NYLON, 5000 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 57129455
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-26 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details