AST Bearings LLC Datasheets for Ball Bearings

Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Ball Bearings: Learn more

Page: 1 2 3 4 5
Product Name Notes
ABEC Grades 1, 3, 5, 7, and 9 are available. Also, the equivalent ISO classes.
ABEC Grades 1, 3, 5, 7, and 9 are available.
Also available with metal shields (ZZ) or rubber seals (2RS)
Also available with two light contact rubber seals = (2RU), or with a single light contact rubber seal = (RU)
Mating shaft recommended tolerance: +.0000" / -.0005"
Please review the technical information for the correct mounting guidelines for this bearing.
The bearing has two removable seals made of woven fabric Teflon.
The desired preload must be specified.
Two metal shields = (ZZ), also available with a single metal shield = (Z).
Two PTFE seals = (TT), also availble with a single PTFE seal = (T)

<< Prev Next >>