Also available with metal shields (ZZ) or rubber seals (2RS)
| AST Bearings LLC | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | H71944AC |
| Product Name | Ball and Roller Bearings |
| Primary Bearing Category | Angular Contact Ball Bearing |
| Type | One Directional Thrust Angular |
| Design Units | Inch |
| Bore | 8.6614 inch (220.000 mm) |
| Outside Diameter | 11.8110 inch (300.000 mm) |