AST Bearings LLC Ball and Roller Bearings H71940C

Description
Also available with metal shields (ZZ) or rubber seals (2RS)
Description
Also available with metal shields (ZZ) or rubber seals (2RS)

Suppliers

Company
Product
Description
Supplier Links
Montville, NJ, USA
Ball and Roller Bearings
H71940C
Ball and Roller Bearings H71940C
Also available with metal shields (ZZ) or rubber seals (2RS)

Also available with metal shields (ZZ) or rubber seals (2RS)

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number H71940C
Product Name Ball and Roller Bearings
Primary Bearing Category Angular Contact Ball Bearing
Type One Directional Thrust Angular
Design Units Inch
Bore 7.8740 inch (200.000 mm)
Outside Diameter 11.0236 inch (280.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Ball Bearings - 2346928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
25mm ID, 62mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7305B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Primary Bearing Category Angular Contact Ball Bearing
Application Pump
Grease 9000 rpm
View Details