AST Bearings LLC Ball and Roller Bearings H71917CHQ1

Description
The desired preload must be specified.
Description
The desired preload must be specified.

Suppliers

Company
Product
Description
Supplier Links
Montville, NJ, USA
Ball and Roller Bearings
H71917CHQ1
Ball and Roller Bearings H71917CHQ1
The desired preload must be specified.

The desired preload must be specified.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number H71917CHQ1
Product Name Ball and Roller Bearings
Primary Bearing Category Angular Contact Ball Bearing
Type One Directional Thrust Angular
Design Units Inch
Bore 3.3465 inch (85.000 mm)
Outside Diameter 4.7244 inch (120.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
View Details
25mm ID, 62mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7305B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Primary Bearing Category Angular Contact Ball Bearing
Application Pump
Grease 9000 rpm
View Details