AST Bearings LLC Ball and Roller Bearings S3PPG16

Description
Mating shaft recommended tolerance: +.0000" / -.0005"
Description
Mating shaft recommended tolerance: +.0000" / -.0005"

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - S3PPG16 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
S3PPG16
Ball and Roller Bearings S3PPG16
Mating shaft recommended tolerance: +.0000" / -.0005"

Mating shaft recommended tolerance: +.0000" / -.0005"

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number S3PPG16
Product Name Ball and Roller Bearings
Primary Bearing Category Radial Ball Bearing
Features Snap Ring / Snap Ring Groove
Design Units Inch
Bore 0.3125 inch (7.937 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details