Standex-Meder Electronics Power Toroidal Transformer, FPT Series

Description
FPT Series Power Toroidal Transformers offers 44 standard models from 15VA to 500 VA. Dual 115/230V 50/60Hz rated primary and dual secondaries for series or parallel selection with class B 130°C insulation system utilized. Low radiated magnetic field. CSA and UL recognized components LR16597, E105782. Dielectric tested to UL/CSA standards. Custom sizes, ratings and terminations may be engineered for your specific application. ATC-Frost UL / CSA family recognition assures fast, trouble free approval of your equipment. Toroidal transformer designs are typically 50% lighter and much more compact than traditional EI laminated transformers. Custom toroid transformer dimensions may be varied to accommodate alternate dimensional requirements such as low profile or slim line equipment. Low stray magnetic fields compared to traditional EI laminated transformers. Low noise – toroidal construction ensures that mechanical hum” will be minimal.
Description
FPT Series Power Toroidal Transformers offers 44 standard models from 15VA to 500 VA. Dual 115/230V 50/60Hz rated primary and dual secondaries for series or parallel selection with class B 130°C insulation system utilized. Low radiated magnetic field. CSA and UL recognized components LR16597, E105782. Dielectric tested to UL/CSA standards. Custom sizes, ratings and terminations may be engineered for your specific application. ATC-Frost UL / CSA family recognition assures fast, trouble free approval of your equipment. Toroidal transformer designs are typically 50% lighter and much more compact than traditional EI laminated transformers. Custom toroid transformer dimensions may be varied to accommodate alternate dimensional requirements such as low profile or slim line equipment. Low stray magnetic fields compared to traditional EI laminated transformers. Low noise – toroidal construction ensures that mechanical hum” will be minimal.

Suppliers

Company
Product
Description
Supplier Links
Power Toroidal Transformer, FPT Series -  - Standex-Meder Electronics
Cincinnati, OH, USA
Power Toroidal Transformer, FPT Series
Power Toroidal Transformer, FPT Series
FPT Series Power Toroidal Transformers offers 44 standard models from 15VA to 500 VA. Dual 115/230V 50/60Hz rated primary and dual secondaries for series or parallel selection with class B 130°C insulation system utilized. Low radiated magnetic field. CSA and UL recognized components LR16597, E105782. Dielectric tested to UL/CSA standards. Custom sizes, ratings and terminations may be engineered for your specific application. ATC-Frost UL / CSA family recognition assures fast, trouble free approval of your equipment. Toroidal transformer designs are typically 50% lighter and much more compact than traditional EI laminated transformers. Custom toroid transformer dimensions may be varied to accommodate alternate dimensional requirements such as low profile or slim line equipment. Low stray magnetic fields compared to traditional EI laminated transformers. Low noise – toroidal construction ensures that mechanical hum” will be minimal.

FPT Series Power Toroidal Transformers offers 44 standard models from 15VA to 500 VA. Dual 115/230V 50/60Hz rated primary and dual secondaries for series or parallel selection with class B 130°C insulation system utilized. Low radiated magnetic field. CSA and UL recognized components LR16597, E105782. Dielectric tested to UL/CSA standards. Custom sizes, ratings and terminations may be engineered for your specific application. ATC-Frost UL / CSA family recognition assures fast, trouble free approval of your equipment. Toroidal transformer designs are typically 50% lighter and much more compact than traditional EI laminated transformers. Custom toroid transformer dimensions may be varied to accommodate alternate dimensional requirements such as low profile or slim line equipment. Low stray magnetic fields compared to traditional EI laminated transformers. Low noise – toroidal construction ensures that mechanical hum” will be minimal.

Supplier's Site

Technical Specifications

  Standex-Meder Electronics
Product Category Power Transformers
Product Name Power Toroidal Transformer, FPT Series
Construction Toroidal Core
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F6-56 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 30 VA
View Details
3 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Automatic 300KVA 400KVA 500KVA Transformer Price 300 400 500 KVA - No.1601441432168 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details