Fully certified CA Series Class 2 power transformers are line frequency magnetics featuring a highly isolated, wired-in high impact resistant plastic case that requires no extra grounding. Available in 120V 60Hz primary models or 240V 50/60Hz primary models. Combination screw / .25″ male quick connect secondary terminals with integrated 1/2″ conduit nipple mounting and optional panel mount bracket available. Fuse-less energy limiting winding. CSA and UL approved models available. Custom sizes, ratings and terminations may be engineered for your specific application.
| Standex-Meder Electronics | |
|---|---|
| Product Category | Power Transformers |
| Product Name | Class 2 Transformer, CA Series |
| Primary Frequency | 50 / 60 Hz |