Abbott Technologies, Inc. Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
| Product Name | Notes |
|---|---|
| 400 Hz 3 Phase MIL-PRF-27F Power Transformers Military Designation No. TF5S03ZZ (Sizes 1 through 6) Military Designation No. TF5S03YY (Sizes 7 through 10) Designed to meet the light weight and... | |
| 400 Hz MIL-PRF-27F Power Transformers Environment: Encapsulated to meet MIL-STD 810, including vibration, shock, sand, dust humidity, saltspray, fungus, sunshine, rain, explosion, and altitude (to a vacuum). NOTE: For high... | |
| 400 Hz MIL-PRF-27F Power Transformers Military Designation No. TF5S03ZZ Encapsulated, rugged MIL-PRF-27F* transformers Capable of operation at high temperatures For airborne, missile and space applications | |
| 400 Hz MIL-PRF-27F Toroid Transformers • Military designation TF5S03ZZ • Standard output voltages 5 to 300 volts • Compact toroidal construction in a convenient printed-circuit mount package. • Low outgassing... | |
| 400 Hz Power Toroid Transformers • Designed for 400 Hz operation • More VA per size and weight than conventional power transformers • Military Designation No. TF5S03ZZ • Industrial style... | |
| 50/60 Hz Universal Isolation Transformers • 3 phase and single phase models • All units feature electrostatic shielding • Multiple taps for a wide range of input/output combinations • 250VA-15KVA,... | |
| 50/60 Hz Universal Isolation Transformers 3 phase and single phase models All units feature electrostatic shielding Multiple taps for a wide range of input/output combinations 250VA-15KVA, 3 phase 250VA-10KVA, single... | |
| 60 Hz 3 Phase Power Transformers Military Designation No. TF5S03ZZ Industrial style also standard Compact sizes Outputs-DELTA or WYE selectable 5 different inputs available Ideal for naval electronics, ground support... | |
| 60 Hz Industrial Transformers • High efficiency, excellent regulation and high isolation • Widely used in custom power supplies and industrial power controls • 10 VA to 1300 V A... | |
| 60 Hz MIL-PRF-27F Power Transformers • Military Designation No. TF4S03YY • Hermetically sealed, rugged MIL-PRF-27F* transformers • Standard output voltages: 5 to 486 volts • Threaded inserts for versatile mounting... | |
| 60 Hz MIL-PRF-27F Power Transformers • Military Designation No. TF4SO3 Environment: Encapsulated to meet MIL-STD-810 for vibration, shock, acceleration, sand, dust, humidity, saltspray, fungus, sunshine, rain, explosion, and altitude (to... | |
| 3 phase encapsiulated MIL-PRF-27 universal isolation | |
| Encapsulated Universal Isolation 250 to 10000 VA Call for Details | |
| P. C. B. pin mounting High quality industrial grade Low profile, small size No cost custom modification UL\VDE\CSA\TUV models available |