60 Hz MIL-PRF-27F Power Transformers
• Military Designation No. TF4S03YY
• Hermetically sealed, rugged MIL-PRF-27F* transformers
• Standard output voltages: 5 to 486 volts
• Threaded inserts for versatile mounting
• Wide range of power ratings:
5,10,15, 20, 30, 40, 80,120, 160, 200, and 300 VA
| Abbott Technologies, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | P Series |
| Product Name | Single Phase Power Transformer |
| Transformer Type | Single Phase Transformer |
| Mounting | Insert Mounting |
| Primary Frequency | 60 Hz |
| Input Voltage | 115 to 230 volts |
| Output Voltage | 5 to 200 volts |