3 phase encapsiulated MIL-PRF-27 universal isolation
| Abbott Technologies, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 6JM Series |
| Product Name | Universal Isolation Three Phase Transformer |
| Transformer Type | Three Phase Transformers |
| Mounting | Chassis |
| Three Phase Configuration | Delta/Delta; Delta/Wye |
| Input Voltage | 120 to 480 volts |