Abbott Technologies, Inc. Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 1000 Watt Enclosed AC-DC Switchers for Extreme Environments Power Factor Correction Fully compliant with MIL-STD 461D, CE101, CE102 Meets MIL-S-901 (High Impact shock) Meets MIL-STD-810F FCC 20780 class A EMI... | |
| 11 to 54 Volt Input Low Distortion. 5% Maximum Exceptional Reliability. Typical MTBF: 90,586 hours for model LN8 Surge Current Capabilities, up to 3 times rated output power High Efficiency,... | |
| 150 Watt DC-DC Triple Output Converter for Railway Applications NOMINAL 36 VDC INPUT (STANDARD LRV POWER BUS) WIDE INPUT RAGE 2 TO 1 SURGE CAPABILITY HIGH ISOLATION PROTECTION RUGGED CONSTRUCTION... | |
| 150 Watt Triple Output DC-DC Converter for Railway Applications NOMINAL 74 VDC INPUT (STANDARD LOCOMOTIVE POWER BUS) WIDE DC INPUT WIDE TEMPERATURE RANGE HIGH RELIABILITY RUGGED CONSTRUCTION | |
| 200 Watt AC-DC Switchers Power Factor Correction Fully compliant with MIL-STD 461D, CE101, CE102 Meets MIL-S-901 (High Impact shock) Meets MIL-STD-810F FCC 20780 class A EMI compliance Compact PCI option... | |
| 200 Watt Enclosed AC-DC Switcher Power Factor Correction Fully compliant with MIL-STD-461E, CE101, CE102 Meets MIL-S-901 (High Impact shock) Meets MIL-STD-810F FCC 20780 class A EMI compliance Fully sealed to... | |
| 22 to 30 VDC Input Low Distortion. 5% Maximum Exceptional Reliability. Typical MTBF: 90,586 hours for model LN8 Surge Current Capabilities, up to 3 times rated output power High Efficiency,... | |
| 29 to 38 VDC Input Low Distortion. 5% Maximum Exceptional Reliability. Typical MTBF: 90,586 hours for model LN8 Surge Current Capabilities, up to 3 times rated output power High Efficiency,... | |
| 42 to 54 VDC Input Low Distortion. 5% Maximum Exceptional Reliability. Typical MTBF: 90,586 hours for model LN8 Surge Current Capabilities, up to 3 times rated output power High Efficiency,... | |
| 500-2000 Enclosed Watt AC-DC Switchers Power Factor Correction Fully compliant with MIL-STD 461D, CE101, CE102 Meets MIL-S-901 (High Impact shock) Meets MIL-STD-810F FCC 20780 class A EMI compliance Fully sealed... | |
| 500-2000 Watt AC-DC Switchers Low Profile (0.65″ height when mounted in “Ultra-Flat” configuration) Power Factor Correction Fully compliant with MIL-STD 461D, CE101, CE102 Meets MIL-S-901 (High Impact shock) Meets MIL-STD-810F... | |
| DC - AC Inverter for Railway Applications NOMINAL 36 VDC INPUT (STANDARD LRV POWER BUS) 2 TO 1 SURGE CAPACITY 2000 VDC ISOLATION WIDE TEMPERATURE RANGE RUGGED CONSTRUCTION | |
| DC - DC Converter for Aircraft Applications RTCA DO160C QUALIFIED ADJUSTABLE OUTPUT VOLTAGE INPUT MEETS MIL-STD-704 FULLY ISOLATED | |
| DC - DC Converter for Aircraft Applications RTCA DO160C QUALIFIED WIDE INPUT RANGE MEETS MIL-STD-704 FULLY ISOLATED | |
| Low Voltage DC-DC Power Converter for Railway Applications NOMINAL 36 VDC INPUT (STANDARD LRV POWER BUS) 13.6 VDC OUTPUT WIDE INPUT RANGE WIDE TEMPERATURE RANGE HIGH ISOLATION RUGGED CONSTRUCTION | |
| Low Voltage DC-DC Power Converter for Railway Applications Nominal 74VDC INPUT Wide DC Input High Reliability Rugged Construction Wide Temperature Range |