Abbott Technologies, Inc. Single Phase Power Toroid Transformer TM Series

Description
400 Hz Power Toroid Transformers • Designed for 400 Hz operation • More VA per size and weight than conventional power transformers • Military Designation No. TF5S03ZZ • Industrial style also standard
Description
400 Hz Power Toroid Transformers • Designed for 400 Hz operation • More VA per size and weight than conventional power transformers • Military Designation No. TF5S03ZZ • Industrial style also standard

Suppliers

Company
Product
Description
Supplier Links
Single Phase Power Toroid Transformer - TM Series - Abbott Technologies, Inc.
Sun Valley, CA, USA
Single Phase Power Toroid Transformer
TM Series
Single Phase Power Toroid Transformer TM Series
400 Hz Power Toroid Transformers • Designed for 400 Hz operation • More VA per size and weight than conventional power transformers • Military Designation No. TF5S03ZZ • Industrial style also standard

400 Hz Power Toroid Transformers

• Designed for 400 Hz operation
• More VA per size and weight than conventional power transformers
• Military Designation No. TF5S03ZZ
• Industrial style also standard

Supplier's Site

Technical Specifications

  Abbott Technologies, Inc.
Product Category Power Transformers
Product Number TM Series
Product Name Single Phase Power Toroid Transformer
Transformer Type Single Phase Transformer
Mounting Chassis
Primary Frequency 400
Input Voltage 115 to 230 volts
Output Voltage 5 to 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

1250kva 1500kva 2000KVA 2500KVA 3000KVA 3 Phase Power Transformer for Large Industrial Equipment for Data Center - No.1601706925419 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details
Transformers - Power Transformers - 162F36 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 18 volts
Power Rating (VA) 6 VA
View Details
4 suppliers