Abbott Technologies, Inc. Datasheets for Single Phase Transformers
Single-phase transformers output single-phase AC power, typically while stepping-up or stepping-down the voltage between two circuits.
Single Phase Transformers: Learn more
| Product Name | Notes |
|---|---|
| 400 Hz MIL-PRF-27F Power Transformers Environment: Encapsulated to meet MIL-STD 810, including vibration, shock, sand, dust humidity, saltspray, fungus, sunshine, rain, explosion, and altitude (to a vacuum). NOTE: For high... | |
| 400 Hz MIL-PRF-27F Power Transformers Military Designation No. TF5S03ZZ Encapsulated, rugged MIL-PRF-27F* transformers Capable of operation at high temperatures For airborne, missile and space applications | |
| 400 Hz MIL-PRF-27F Toroid Transformers • Military designation TF5S03ZZ • Standard output voltages 5 to 300 volts • Compact toroidal construction in a convenient printed-circuit mount package. • Low outgassing... | |
| 400 Hz Power Toroid Transformers • Designed for 400 Hz operation • More VA per size and weight than conventional power transformers • Military Designation No. TF5S03ZZ • Industrial style... | |
| 50/60 Hz Universal Isolation Transformers 3 phase and single phase models All units feature electrostatic shielding Multiple taps for a wide range of input/output combinations 250VA-15KVA, 3 phase 250VA-10KVA, single... | |
| 60 Hz Industrial Transformers • High efficiency, excellent regulation and high isolation • Widely used in custom power supplies and industrial power controls • 10 VA to 1300 V A... | |
| 60 Hz MIL-PRF-27F Power Transformers • Military Designation No. TF4S03YY • Hermetically sealed, rugged MIL-PRF-27F* transformers • Standard output voltages: 5 to 486 volts • Threaded inserts for versatile mounting... | |
| 60 Hz MIL-PRF-27F Power Transformers • Military Designation No. TF4SO3 Environment: Encapsulated to meet MIL-STD-810 for vibration, shock, acceleration, sand, dust, humidity, saltspray, fungus, sunshine, rain, explosion, and altitude (to... | |
| Encapsulated Universal Isolation 250 to 10000 VA Call for Details | |
| P. C. B. pin mounting High quality industrial grade Low profile, small size No cost custom modification UL\VDE\CSA\TUV models available |