Abbott Technologies, Inc. Datasheets for DC-AC Inverters

DC to AC inverters are used for converting direct current (DC) into alternating current (AC). They are also known as DC to AC converters.
DC-AC Inverters: Learn more

Product Name Notes
11 to 54 Volt Input Low Distortion. 5% Maximum Exceptional Reliability. Typical MTBF: 90,586 hours for model LN8 Surge Current Capabilities, up to 3 times rated output power High Efficiency,...
22 to 30 VDC Input Low Distortion. 5% Maximum Exceptional Reliability. Typical MTBF: 90,586 hours for model LN8 Surge Current Capabilities, up to 3 times rated output power High Efficiency,...
29 to 38 VDC Input Low Distortion. 5% Maximum Exceptional Reliability. Typical MTBF: 90,586 hours for model LN8 Surge Current Capabilities, up to 3 times rated output power High Efficiency,...
42 to 54 VDC Input Low Distortion. 5% Maximum Exceptional Reliability. Typical MTBF: 90,586 hours for model LN8 Surge Current Capabilities, up to 3 times rated output power High Efficiency,...
DC - AC Inverter for Railway Applications NOMINAL 36 VDC INPUT (STANDARD LRV POWER BUS) 2 TO 1 SURGE CAPACITY 2000 VDC ISOLATION WIDE TEMPERATURE RANGE RUGGED CONSTRUCTION