Abbott Technologies, Inc. Three Phase Power Transformer 6DM Series

Description
60 Hz 3 Phase Power Transformers Military Designation No. TF5S03ZZ Industrial style also standard Compact sizes Outputs-DELTA or WYE selectable 5 different inputs available Ideal for naval electronics, ground support equipment, industrial controls and telecommunications
Description
60 Hz 3 Phase Power Transformers Military Designation No. TF5S03ZZ Industrial style also standard Compact sizes Outputs-DELTA or WYE selectable 5 different inputs available Ideal for naval electronics, ground support equipment, industrial controls and telecommunications

Suppliers

Company
Product
Description
Supplier Links
Three Phase Power Transformer - 6DM Series - Abbott Technologies, Inc.
Sun Valley, CA, USA
Three Phase Power Transformer
6DM Series
Three Phase Power Transformer 6DM Series
60 Hz 3 Phase Power Transformers Military Designation No. TF5S03ZZ Industrial style also standard Compact sizes Outputs-DELTA or WYE selectable 5 different inputs available Ideal for naval electronics, ground support equipment, industrial controls and telecommunications

60 Hz 3 Phase Power Transformers

  • Military Designation No. TF5S03ZZ
  • Industrial style also standard
  • Compact sizes
  • Outputs-DELTA or WYE selectable
  • 5 different inputs available
  • Ideal for naval electronics, ground support equipment, industrial controls and telecommunications
Supplier's Site

Technical Specifications

  Abbott Technologies, Inc.
Product Category Power Transformers
Product Number 6DM Series
Product Name Three Phase Power Transformer
Transformer Type Three Phase Transformers
Mounting Chassis
Primary Frequency 50 Hz; 60 Hz; 50-65 Hz
Three Phase Configuration Delta/Delta; Wye/Wye
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 162E28 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 14 volts
Power Rating (VA) 2.4 VA
View Details
3 suppliers
Single Primary Dual Secondaries PC Mount Power Transformer - F-162XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers
Three Phase Dry Voltages Transformaor 15KVA 10KVA 30KVA 50KVA Step up Transformer 220v to 380v 3 Phase Porwer Price - No.1601437566245 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Control Circuit Transformer - 1497A-A1-M7-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 50 VA
View Details