400 Hz 3 Phase MIL-PRF-27F Power Transformers
| Abbott Technologies, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 4D QPL Series |
| Product Name | Three Phase Power Transformer |
| Transformer Type | Three Phase Transformers |
| Mounting | Insert Mounting |
| Primary Frequency | 400 |
| Three Phase Configuration | Delta/Delta; Wye/Wye |
| Input Voltage | 115 to 200 volts |