400 Hz MIL-PRF-27F Power Transformers
| Abbott Technologies, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | E Series |
| Product Name | Single Phase Power Transformer |
| Transformer Type | Single Phase Transformer |
| Mounting | Thru-Hole Mount |
| Primary Frequency | 400 |
| Input Voltage | 115 volts |
| Output Voltage | 5 to 486 volts |