400 Hz Power Toroid Transformers
• Designed for 400 Hz operation
• More VA per size and weight than conventional power transformers
• Military Designation No. TF5S03ZZ
• Industrial style also standard
| Abbott Technologies, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | TF Series |
| Product Name | Single Phase Power Toroid Transformer |
| Transformer Type | Single Phase Transformer |
| Primary Frequency | 400 |
| Input Voltage | 115 to 230 volts |
| Output Voltage | 5 to 115 volts |