400 Hz MIL-PRF-27F Toroid Transformers
• Military designation TF5S03ZZ
• Standard output voltages 5 to 300 volts
• Compact toroidal construction in a convenient printed-circuit mount package.
• Low outgassing molded construction for high-altitude operation
• Power levels 1. 5, 3, 6, and 9 VA
| Abbott Technologies, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | R Series |
| Product Name | Single Phase Toroid Transformer |
| Transformer Type | Single Phase Transformer |
| Mounting | PCB/SMD |
| Primary Frequency | 400 |
| Input Voltage | 115 volts |
| Output Voltage | 5 to 300 volts |