ELECTRON HOT AIR TOOL (200 V) -- PLASTIC WELDING HAND TOOLS
Leister USA
Plastic Welding Hand Tools
ELECTRON Hot Air Tool (200 V)
Description
Powerful
Compact
Robust
Construction site tried and tested
Description
Powerful
Compact
Robust
Construction site tried and tested
Suppliers
Powerful
Compact
Robust
Construction site tried and tested
- Powerful
- Compact
- Robust
- Construction site tried and tested
Supplier's Site
Technical Specifications
|
Product Category
|
Welding, Brazing, and Soldering Equipment |
|
Product Number
|
ELECTRON Hot Air Tool (200 V) |
|
Product Name
|
Plastic Welding Hand Tools |
|
Equipment Type
|
Gun / Iron
|
Unlock Full Specs
to access all available technical data
Similar Products
Equipment Type
Complete System
Process Capability
Welding
AC Input Voltage
460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Process Capability
Soldering Stations, Irons & Accessories; Desoldering
View Details
MFP Automation Engineering
Process Capability
Welding (optional feature)
View Details
Equipment Type
Complete System
Process Capability
Ultrasonic / Linear Friction; Plastic Welding Process; Welding
Material Capability
Plastics Assembly
View Details