Berry Plastics Corporation - Engineered Materials Division Polyken Differential Double-Coated Tape 1724M

Description
Liner Side Adhesive Removable Acrylic Adhesive - Low peel and high shear properties. Used as a "removable" adhesive from glass, stainless steel, polished aluminum, etc. Air Side Adhesive Cold Temperature Rubber Adhesive - Medium peel and shear with low tack properties. Bonds extremely well to polyethylene and low surface energy surfaces. Bonds to dry surfaces down to 20 degrees F. Common Applications Foam Metal Materials Plastic Materials Rubber Sponge
Datasheet
Description
Liner Side Adhesive Removable Acrylic Adhesive - Low peel and high shear properties. Used as a "removable" adhesive from glass, stainless steel, polished aluminum, etc. Air Side Adhesive Cold Temperature Rubber Adhesive - Medium peel and shear with low tack properties. Bonds extremely well to polyethylene and low surface energy surfaces. Bonds to dry surfaces down to 20 degrees F. Common Applications Foam Metal Materials Plastic Materials Rubber Sponge
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polyken Differential Double-Coated Tape - 1724M - Berry Plastics Corporation - Engineered Materials Division
Franklin, MA, USA
Polyken Differential Double-Coated Tape
1724M
Polyken Differential Double-Coated Tape 1724M
Liner Side Adhesive Removable Acrylic Adhesive - Low peel and high shear properties. Used as a "removable" adhesive from glass, stainless steel, polished aluminum, etc. Air Side Adhesive Cold Temperature Rubber Adhesive - Medium peel and shear with low tack properties. Bonds extremely well to polyethylene and low surface energy surfaces. Bonds to dry surfaces down to 20 degrees F. Common Applications Foam Metal Materials Plastic Materials Rubber Sponge

Liner Side Adhesive

Removable Acrylic Adhesive - Low peel and high shear properties. Used as a "removable" adhesive from glass, stainless steel, polished aluminum, etc.

Air Side Adhesive

Cold Temperature Rubber Adhesive - Medium peel and shear with low tack properties. Bonds extremely well to polyethylene and low surface energy surfaces. Bonds to dry surfaces down to 20 degrees F.

Common Applications

Foam
Metal Materials
Plastic Materials
Rubber Sponge
Supplier's Site Datasheet

Technical Specifications

  Berry Plastics Corporation - Engineered Materials Division
Product Category Adhesive Tapes
Product Number 1724M
Product Name Polyken Differential Double-Coated Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Aluminum Foil Discs - AF03000 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
High Performance Temp Surface Protection Tape - 25A826 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Thickness 0.0025 inches (0.0635 mm)
Peel 0.4375 lbs/in (0.7662 N/cm)
View Details