Berry Plastics Corporation - Engineered Materials Division Polyken Double-Coated Medical Foam Tape (1/32") - High Moisture Resistant 3355H

Description
Liner Side Adhesive Highly Moisture-Resistant, Extended Wear Medical Grade Acrylic Adhesive. Common Applications Electrodes Medical Device Assembly Medical Device Concealment Medical Device Mounting Medical Diag0stic Medical-Foam Patient Monitoring Pulse Oximeter Sensors Transdermal Patches
Datasheet
Description
Liner Side Adhesive Highly Moisture-Resistant, Extended Wear Medical Grade Acrylic Adhesive. Common Applications Electrodes Medical Device Assembly Medical Device Concealment Medical Device Mounting Medical Diag0stic Medical-Foam Patient Monitoring Pulse Oximeter Sensors Transdermal Patches
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polyken Double-Coated Medical Foam Tape (1/32
Franklin, MA, USA
Polyken Double-Coated Medical Foam Tape (1/32") - High Moisture Resistant
3355H
Polyken Double-Coated Medical Foam Tape (1/32") - High Moisture Resistant 3355H
Liner Side Adhesive Highly Moisture-Resistant, Extended Wear Medical Grade Acrylic Adhesive. Common Applications Electrodes Medical Device Assembly Medical Device Concealment Medical Device Mounting Medical Diag0stic Medical-Foam Patient Monitoring Pulse Oximeter Sensors Transdermal Patches

Liner Side Adhesive

Highly Moisture-Resistant, Extended Wear Medical Grade Acrylic Adhesive.

Common Applications

Electrodes
Medical Device Assembly
Medical Device Concealment
Medical Device Mounting
Medical Diag0stic
Medical-Foam
Patient Monitoring
Pulse Oximeter Sensors
Transdermal Patches
Supplier's Site Datasheet

Technical Specifications

  Berry Plastics Corporation - Engineered Materials Division
Product Category Adhesive Tapes
Product Number 3355H
Product Name Polyken Double-Coated Medical Foam Tape (1/32") - High Moisture Resistant
Type Medical; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 2050956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Black
Backing Foam; Plastic / Polymer; Polyvinyl Chloride; Pvc foam
View Details
General Purpose Temp Surface Protection Tape - 15CV826 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Thickness 0.0015 inches (0.0381 mm)
Peel 0.5000 lbs/in (0.8756 N/cm)
View Details
Lead Foil Discs - LF02500 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details