PE Film with Permanent Acrylic Adhesive and 66# Clay-Coated Kraft Release Liner
Wire harness attachment to headliners, flooring, and other surfaces in automotive, marine, recreational equipment, construction, and more. Permanent surface attachments. Anti-squeak, anti-itch headliner barrier.
Conformable for curves and irregular surfaces. Low weight, cost effecive alternative to foil. Aggressive and permanent bond to surfaces including fabrics. Excellent longevity. Excellent high and low temperature performance.
| Berry Plastics Corporation - Engineered Materials Division | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 5075 |
| Product Name | Patco Wire Harness Attachment Tape |
| Type | Adhesive Tape; Industrial Tape; Wire Harness Attachment |
| Features | Permanent |
| Color | Black |
| Backing | Plastic / Polymer; Polyethylene |
| Adhesive | Single; Acrylic |