Berry Plastics Corporation - Engineered Materials Division Polyken Double-Coated Heat Sealable Tape 33M8H

Description
Liner Side Adhesive General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Air Side Adhesive General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Common Applications Decals Escutcheons Foam Gasketing Mounting Tape Name Plates Plastic Materials Polyurethane Foam Rubber Sponge Sound Damping Trim Vibration Control Weatherstripping
Datasheet
Description
Liner Side Adhesive General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Air Side Adhesive General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Common Applications Decals Escutcheons Foam Gasketing Mounting Tape Name Plates Plastic Materials Polyurethane Foam Rubber Sponge Sound Damping Trim Vibration Control Weatherstripping
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polyken Double-Coated Heat Sealable Tape - 33M8H - Berry Plastics Corporation - Engineered Materials Division
Franklin, MA, USA
Polyken Double-Coated Heat Sealable Tape
33M8H
Polyken Double-Coated Heat Sealable Tape 33M8H
Liner Side Adhesive General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Air Side Adhesive General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Common Applications Decals Escutcheons Foam Gasketing Mounting Tape Name Plates Plastic Materials Polyurethane Foam Rubber Sponge Sound Damping Trim Vibration Control Weatherstripping

Liner Side Adhesive

General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass.

Air Side Adhesive

General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass.

Common Applications

Decals
Escutcheons
Foam
Gasketing
Mounting Tape
Name Plates
Plastic Materials
Polyurethane Foam
Rubber Sponge
Sound Damping
Trim
Vibration Control
Weatherstripping
Supplier's Site Datasheet

Technical Specifications

  Berry Plastics Corporation - Engineered Materials Division
Product Category Adhesive Tapes
Product Number 33M8H
Product Name Polyken Double-Coated Heat Sealable Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Aluminum Foil Discs - AF02000 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Fasson Aluminum Foil Duct Board Tape - 0800 - Budnick Converting, Inc.
Specs
Type Duct; Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0043 inches (0.1092 mm)
View Details