Berry Plastics Corporation - Engineered Materials Division Polyken Double-Coated Heat Sealable Tape 3333E

Description
Liner Side Adhesive Removable Acrylic Adhesive - Low peel and high shear properties. Used as a "removable" adhesive from glass, stainless steel, polished aluminum, etc. Air Side Adhesive Heat sealable adhesive bonds well to most polyurethane and polyethylene foam, when laminating temperature is at least 250°F. Common Applications Automotive Foam Gasketing Heat Seal HVAC Polyurethane Foam PVC Foam Sound Damping Trim Vibration Control Weatherstripping
Datasheet
Description
Liner Side Adhesive Removable Acrylic Adhesive - Low peel and high shear properties. Used as a "removable" adhesive from glass, stainless steel, polished aluminum, etc. Air Side Adhesive Heat sealable adhesive bonds well to most polyurethane and polyethylene foam, when laminating temperature is at least 250°F. Common Applications Automotive Foam Gasketing Heat Seal HVAC Polyurethane Foam PVC Foam Sound Damping Trim Vibration Control Weatherstripping
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polyken Double-Coated Heat Sealable Tape - 3333E - Berry Plastics Corporation - Engineered Materials Division
Franklin, MA, USA
Polyken Double-Coated Heat Sealable Tape
3333E
Polyken Double-Coated Heat Sealable Tape 3333E
Liner Side Adhesive Removable Acrylic Adhesive - Low peel and high shear properties. Used as a "removable" adhesive from glass, stainless steel, polished aluminum, etc. Air Side Adhesive Heat sealable adhesive bonds well to most polyurethane and polyethylene foam, when laminating temperature is at least 250°F. Common Applications Automotive Foam Gasketing Heat Seal HVAC Polyurethane Foam PVC Foam Sound Damping Trim Vibration Control Weatherstripping

Liner Side Adhesive

Removable Acrylic Adhesive - Low peel and high shear properties. Used as a "removable" adhesive from glass, stainless steel, polished aluminum, etc.

Air Side Adhesive

Heat sealable adhesive bonds well to most polyurethane and polyethylene foam, when laminating temperature is at least 250°F.

Common Applications

Automotive
Foam
Gasketing
Heat Seal
HVAC
Polyurethane Foam
PVC Foam
Sound Damping
Trim
Vibration Control
Weatherstripping
Supplier's Site Datasheet

Technical Specifications

  Berry Plastics Corporation - Engineered Materials Division
Product Category Adhesive Tapes
Product Number 3333E
Product Name Polyken Double-Coated Heat Sealable Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Paper; Plastic / Polymer; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Glass Cloth Discs - GC00937 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details
2.5 mil Polyimide & Silicone Adhesive Tape - 2345-1 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive Polyimide
View Details